EN
  • EN
  • DE

AD5669RBCPZ-2500R7

Part No AD5669RBCPZ-2500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 16LFCSP / 16 Bit Digital to Analog Converter 8 16-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series denseDAC
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 8
Settling Time 7µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±8, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
Mounting SMD (SMT)
Base Product Number AD5669
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5669RBCPZ-2500R7DKR,AD5669RBCPZ-2500R7TR,ANAANAAD5669RBCPZ-2500R7,AD5669RBCPZ-2500R7-ND,AD5669RBCPZ-2500R7CT,AD5669RBCPZ2500R7,2156-AD5669RBCPZ-2500R7
Standard Package 500
Win Source Part Number 998306-AD5669RBCPZ-2500R7
Ultra Librarian 3D Model Ultra Librarian AD5669RBCPZ-2500R7 CAD Model

Description

The AD5669RBCPZ-2500R7 is a highly integrated digital-to-analog converter (DAC) solution from Analog Devices Inc., a leader in high-performance analog technology. This precision DAC is part of the nanoDAC+™ series, designed to deliver outstanding accuracy and low power consumption in a compact package, making it an ideal choice for a wide range of applications including industrial automation, process control, and portable battery-powered devices.

Key Features:

  • Resolution: The AD5669R features 16-bit resolution, providing fine-grain control over analog output with high precision.
  • Channel Count: It offers eight DAC channels, allowing for multiple signals to be controlled simultaneously, which is especially useful for complex systems requiring multi-point calibration or control.
  • Output Range: This DAC supports a 2.5V output range, which is suitable for many low-voltage applications.
  • Interface: It includes a 2-wire I²C-compatible serial interface, enabling easy integration with most microcontrollers and digital systems.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), specifically the 4 mm x 4 mm CP-16-1 package, which is designed to save space on printed circuit boards.
  • Reference: An onboard reference with ±5 ppm/°C max temperature coefficient provides stable and accurate voltage outputs.
  • Power-On Reset: Each DAC output powers up to zero scale or midscale, ensuring a predictable startup state.
  • Operating Temperature Range: The device is specified for operation from -40°C to +125°C, making it reliable across various environmental conditions.

Applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Portable Instrumentation
  • Process Control and Servo Loops
  • Programmable Voltage and Current Sources

With its robust feature set, the AD5669RBCPZ-2500R7 from Analog Devices Inc. stands out as a versatile and reliable DAC option for engineers looking to enhance their system designs with high precision and efficiency.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess