Product Overview: AD5668BRUZ
The AD5668BRUZ, designed and manufactured by Analog Devices Inc., is a high-precision, octal, 16-bit digital-to-analog converter (DAC) integrated circuit that offers exceptional performance in a compact TSSOP package. This device is part of the nanoDAC+™ series, which are known for their low power consumption and on-chip precision output amplifiers.
Key Features
- Resolution: 16-bit DAC resolution ensures high precision in analog output, making it suitable for critical applications where accuracy is paramount.
- Channels: Eight independent DAC channels allow for multiple analog outputs from a single chip, providing design flexibility and reducing system complexity.
- Output Range: The AD5668BRUZ offers a selectable output range, which can be set to 2.5V, 5V, or an adjustable range, providing versatility for various application requirements.
- Interface: It features a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into a wide range of systems.
- Power Supply: The device operates from a single 2.7V to 5.5V supply, accommodating various power environments and simplifying power supply design.
- Package: Housed in a compact 16-lead TSSOP package, the AD5668BRUZ is space-efficient, making it ideal for space-constrained applications.
Applications
The AD5668BRUZ is well-suited for a diverse array of applications, including:
- Automated Test Equipment (ATE)
- Digital Gain and Offset Adjustment
- Data Acquisition Systems
- Industrial Control Systems
- Medical Instruments
- Programmable Voltage and Current Sources
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD5668BRUZ is no exception. This product is designed to meet stringent industry standards, ensuring consistent performance and longevity in your application.
Ordering Information
The part number AD5668BRUZ is available for ordering, and additional information regarding specifications, pricing, and lead times can be obtained from Analog Devices Inc. or its authorized distributors.