EN
  • EN
  • DE

AD5663RBCPZ-3REEL7

Part No AD5663RBCPZ-3REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC NANO 16BIT 1.25V 10-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 2
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
INL/DNL (LSB) ±8, ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 1012429-AD5663RBCPZ-3REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5663RBCPZ-3REEL7 CAD Model

Description

Analog Devices Inc. AD5663RBCPZ-3REEL7 Precision DAC

The AD5663RBCPZ-3REEL7 is a high-performance, dual 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision DAC is part of ADI's nanoDAC series, and it comes in a compact LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications.

Designed with precision and flexibility in mind, the AD5663RBCPZ-3REEL7 features a wide output voltage range and a low-power operation that makes it suitable for a variety of industrial, communication, and consumer applications. It operates from a single 2.7V to 5.5V supply, providing a flexible solution for systems with varying power supply requirements.

The AD5663RBCPZ-3REEL7 boasts an impressive set of features, including:

  • Integrated Reference: The on-chip precision output amplifier enables rail-to-rail output swing, which provides the maximum dynamic range.
  • Power Efficiency: With a typical power consumption of just 4.4 mW at 5V, this DAC is an excellent choice for battery-powered devices and power-sensitive applications.
  • High Accuracy: The device ensures high accuracy without external calibration, thanks to its low total unadjusted error (TUE) and low noise performance.
  • Interface Flexibility: It features a standard 3-wire serial interface that operates at clock rates up to 50 MHz, which is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards.
  • Multiple Output Ranges: The DAC supports both unipolar and bipolar output ranges, providing design versatility.

The AD5663RBCPZ-3REEL7 also includes a power-down feature that reduces the current consumption of the device to 400 nA at 5V, further conserving power when the DAC outputs are not in use. This can be particularly useful in portable and remote sensing applications where power conservation is critical.

Available in a 10-lead LFCSP package, the AD5663RBCPZ-3REEL7 is provided in reel form for ease of manufacturing and is specified over the extended industrial temperature range of -40°C to +125°C. With its high level of integration and performance, this DAC is an excellent choice for designers looking to reduce board space without sacrificing accuracy and reliability.

Whether you're designing precision instrumentation, digital gain and offset adjustment systems, programmable voltage and current sources, or any other system requiring high-precision analog output, the AD5663RBCPZ-3REEL7 from Analog Devices Inc. is a solution that delivers both performance and value.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8567 $53.7134
5+ $22.0362 $110.1810
8+ $21.3476 $170.7808
10+ $20.6590 $206.5900
13+ $19.9703 $259.6139
17+ $17.9045 $304.3765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess