EN
  • EN
  • DE

AD5660BRJ-1500RL7

Part No AD5660BRJ-1500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SPI/SRL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series nanoDAC
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 16
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
INL/DNL (LSB) ±16 (Maximum), ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 767188-AD5660BRJ-1500RL7
Popularity Medium
Supply and Demand Status Balance
Family Name AD5660
Introduction Date March 31, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD5660BRJ-1500RL7 CAD Model

Description

AD5660BRJ-1500RL7: A Precision DAC from Analog Devices

The AD5660BRJ-1500RL7, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a high-precision digital-to-analog converter (DAC) that offers an exceptional blend of performance and integration for a wide range of applications. This particular model is part of the AD5660 series, which is known for its reliability and accuracy in converting digital signals into their analog counterparts.

Key Features

  • Resolution: The AD5660BRJ-1500RL7 boasts a 16-bit resolution, providing fine granularity and high precision in output signals.
  • Output Range: It features a 2.5 V fixed output voltage, which is a common requirement for many electronic applications, ensuring compatibility and ease of integration.
  • Package: This device comes in a compact SOT-23 package, making it suitable for space-constrained applications while ensuring a minimal footprint on the circuit board.
  • Interface: A simple 3-wire serial interface is used for communication, which simplifies the design and reduces the complexity of the system's data bus architecture.
  • Power Supply: It operates from a single 2.7 V to 5.5 V power supply, accommodating a wide range of applications from battery-powered devices to industrial control systems.
  • Accuracy: The DAC features a low power consumption and includes an internal reference with 10 ppm/°C max temperature coefficient, ensuring consistent performance over varying temperatures.
  • Applications: Ideal for applications such as process control, data acquisition systems, digital gain and offset adjustment, and portable battery-powered instruments.

Product Reliability and Support

Analog Devices Inc. is a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. The AD5660BRJ-1500RL7 is backed by their commitment to quality and long-term reliability, ensuring that it meets the stringent requirements of industrial and commercial applications. Additionally, designers can benefit from the extensive support and resources provided by Analog Devices, including detailed datasheets, application notes, and technical support for product integration and optimization.

With its precision performance and robust design, the AD5660BRJ-1500RL7 is an excellent choice for designers looking to implement a reliable DAC solution in their next project.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0868 $66.5208
13+ $9.0968 $118.2584
20+ $8.8127 $176.2540
28+ $8.5285 $238.7980
36+ $8.2444 $296.7984
47+ $7.3920 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess