EN
  • EN
  • DE

AD5626BCPZ-REEL7

Part No AD5626BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 8LFCSP / 12 Bit Digital to Analog Converter 1 8-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC®
Package Tape & Reel
Product Status Obsolete
Number of Bits 12
Number of D/A Converters 1
Settling Time 16µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.25, ±0.75
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-VDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Mounting SMD (SMT)
Base Product Number AD5626
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5626BCPZ-REEL7CT,ANAANAAD5626BCPZ-REEL7,AD5626BCPZ-REEL7TR,AD5626BCPZREEL7,2156-AD5626BCPZ-REEL7-ADTR,AD5626BCPZ-REEL7DKR
Standard Package 1,500
Win Source Part Number 1042806-AD5626BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5626BCPZ-REEL7 CAD Model

Description

The AD5626BCPZ-REEL7 is a high-precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the rigorous demands of industrial, communication, and healthcare applications. This compact component features a 16-bit resolution, ensuring accurate analog output signals from digital input values.

Key Features

  • Resolution: 16-bit DAC, offering fine granularity for a wide range of applications.
  • Output Type: Voltage output, providing a straightforward interface to analog systems.
  • Interface: Serial (SPI, QSPI, MICROWIRE), facilitating easy integration with most microcontrollers and digital systems.
  • Settling Time: Fast settling time for responsive system performance.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • Supply Voltage: Operates on a 2.7 V to 5.5 V supply, accommodating a variety of power environments.
  • Accuracy: Incorporates on-chip output buffer and reference with high accuracy to ensure reliable performance.
  • Temperature Range: Specified performance from -40°C to +125°C, suitable for harsh environments.

Applications

The AD5626BCPZ-REEL7 is versatile and can be used in a myriad of applications. It is particularly well-suited for:

  • Process control and automation systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Portable battery-powered instruments
  • Waveform generation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5626BCPZ-REEL7 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability in your application. Whether you are developing a sophisticated industrial system or a sensitive medical device, this DAC provides the precision and durability you need.

Ordering Information

The product is available in a tape and reel format (REEL7), which is suitable for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess