EN
  • EN
  • DE

AD5620CRMZ-3REEL7

Part No AD5620CRMZ-3REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 1 8-MSOP
Manufacturer Analog Devices Inc.
Series nanoDAC®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD5620
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5620CRMZ-3REEL7-ND, AD5620CRMZ-3REEL7TR, AD5620CRMZ-3REEL7CT, AD5620CRMZ-3REEL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909477-AD5620CRMZ-3REEL7
Ultra Librarian 3D Model Ultra Librarian AD5620CRMZ-3REEL7 CAD Model

Description

Product Overview: AD5620CRMZ-3REEL7

The AD5620CRMZ-3REEL7, from Analog Devices Inc., is a high-precision digital-to-analog converter (DAC) that offers a compact and efficient solution for converting digital signals into their analog counterparts. This component is part of a series of DACs that provide a range of resolutions and interface options suitable for a wide array of applications, from industrial control systems to medical devices.

Key Features

  • Resolution: The AD5620CRMZ-3REEL7 features a 12-bit resolution, which allows for fine granularity and accurate analog output representation of digital input values.
  • Output Type: It provides a buffered voltage output, ensuring a stable and low-impedance source that can drive capacitive loads and not be significantly affected by external influences.
  • Reference: An onboard precision reference and reference buffer are included, which simplifies the design by removing the need for external components for reference voltage.
  • Interface: The device supports a Serial Peripheral Interface (SPI), which is widely used for communication with microcontrollers and other digital systems, allowing for easy integration into a variety of designs.
  • Supply Voltage: It operates from a 2.7 V to 5.5 V supply, making it versatile for use in both low-voltage and standard 5V systems.
  • Power-On Reset: The DAC features a power-on reset circuit that ensures the output initializes to zero volts on power-up, providing predictable behavior and safety for subsequent circuitry.
  • Packaging: This component is offered in a compact 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: It is specified over the extended industrial temperature range of -40°C to +105°C, ensuring reliable operation under a broad spectrum of temperature conditions.

Applications

The AD5620CRMZ-3REEL7 is ideal for applications that require precise digital-to-analog conversion with a minimal footprint. It is commonly used in:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Medical Equipment
  • Automotive Systems

With its high precision, reliability, and ease of use, the AD5620CRMZ-3REEL7 from Analog Devices Inc. is a robust choice for designers looking to enhance their systems with accurate analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6654 $62.6616
8+ $12.8537 $102.8296
13+ $12.4520 $161.8760
17+ $12.0503 $204.8551
22+ $11.6487 $256.2714
29+ $10.4436 $302.8644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess