EN
  • EN
  • DE

AD5602YKSZ-2500RL7

Part No AD5602YKSZ-2500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2.7 V to 5.5 V, | IC DAC 8BIT V-OUT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 8
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Style SMD
Family Part Number AD5602
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136335-AD5602YKSZ-2500RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5602YKSZ-2500RL7 CAD Model

Description

AD5602YKSZ-2500RL7: A Compact, High-Precision DAC from Analog Devices Inc.

The AD5602YKSZ-2500RL7 is a state-of-the-art Digital-to-Analog Converter (DAC) designed and manufactured by the renowned Analog Devices Inc. This precision DAC is an integral component for applications requiring high accuracy and stability in digital-to-analog conversion processes. As part of the AD5602 series, this device offers a seamless blend of performance and compactness, making it an ideal choice for space-constrained applications.

With its 8-bit resolution, the AD5602YKSZ-2500RL7 provides a fine level of granularity, ensuring that analog outputs can be adjusted with precision. This makes it exceptionally suitable for fine-tuning sensitive analog circuits, such as those found in medical instrumentation, portable devices, and industrial control systems.

The device comes in a compact SC-70 package, which is highly valued in modern electronic designs for its space-saving attributes. Despite its small size, the AD5602YKSZ-2500RL7 does not compromise on performance, offering impressive features such as a guaranteed monotonic by design over all codes, an on-chip output buffer amplifier that can drive the reference pin, and a power-on reset to zero volts output, ensuring predictable behavior on power-up.

Another notable feature of this DAC is its wide operating temperature range, from -40°C to +105°C, which allows it to perform reliably in a broad spectrum of environments. This robustness is critical for industrial and automotive applications where temperature extremes are common.

For ease of integration, the AD5602YKSZ-2500RL7 supports a versatile serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. This ensures that the DAC can be easily incorporated into a wide variety of digital systems without the need for extensive re-engineering.

In summary, the AD5602YKSZ-2500RL7 from Analog Devices Inc. is a high-quality, reliable DAC solution that offers precision, compactness, and ease of use for engineers and designers looking to incorporate digital-to-analog conversion capabilities into their projects. Its robust design and compatibility with various serial interfaces make it a versatile choice for a multitude of applications.

For more information and detailed specifications, designers and engineers are encouraged to consult the datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6393 $50.9502
34+ $2.9861 $101.5274
52+ $2.8928 $150.4256
72+ $2.7995 $201.5640
93+ $2.7062 $251.6766
124+ $2.4262 $300.8488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess