The AD5447YRUZ from Analog Devices Inc. is a high-performance dual 12-bit digital-to-analog converter (DAC) that offers great accuracy and stability. It is designed to meet the demanding performance requirements of signal processing applications that require a balanced combination of speed and high data resolution.
Key Features
- Resolution: Dual 12-bit DACs provide fine granularity, allowing for precise analog output levels.
- Interface: The device features a versatile parallel interface that ensures easy connectivity with a wide range of microcontrollers and digital signal processors.
- Update Rate: Fast settling time enables high-speed operation, making it suitable for applications such as waveform generation.
- Voltage Output: The DAC operates with a 2.7 V to 5.5 V supply, providing a flexible range for different power environments.
- Package: Housed in a compact TSSOP package, the AD5447YRUZ is designed for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C allows for operation in a wide range of environmental conditions.
Applications
The AD5447YRUZ is ideal for use in a variety of applications, including:
- Automated Test Equipment (ATE)
- Digital Gain and Offset Adjustment
- Process Control Systems
- Data Acquisition Systems
- Waveform Generation
Reliability and Support
Analog Devices Inc. is known for its commitment to quality and long-term reliability. The AD5447YRUZ is no exception, backed by rigorous testing and comprehensive technical support. Engineers and designers can count on this DAC to deliver consistent performance and to integrate seamlessly into their projects.
Ordering Information
The product is available with the ordering number AD5447YRUZ and can be sourced through authorized distributors of Analog Devices Inc. For more detailed information, datasheets, and support resources, customers are encouraged to visit the official Analog Devices website or contact their sales representatives.