EN
  • EN
  • DE

AD5421BCPZ-REEL7

Part No AD5421BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-Bit, Serial Input, Loop-Powered, 4 mA to 20 mA DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 16
Number of D/A Converters 1
Settling Time 50μs (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 1.71 V ~ 5.5 V
Voltage - Supply, Digital 3.17 V ~ 3.48 V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture Cyclic Serial
Operating Temperature Range -40°C ~ 105°C
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 1136213-AD5421BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5421
Introduction Date May 06, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5421BCPZ-REEL7 CAD Model

Description

Product Overview: AD5421BCPZ-REEL7 from Analog Devices Inc.

The AD5421BCPZ-REEL7 is a high-performance, loop-powered digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is part of the REEL7 packaging series, indicating it is provided in tape and reel form for automated assembly processes, making it an excellent choice for high-volume production environments.

With its robust feature set, the AD5421 is engineered to deliver precise control and reliable communication in industrial applications such as process control, actuator control, and other 4-20mA current loop systems. The device operates on a 4-20mA or 3.8-21mA current loop and includes a precision voltage reference, a highly accurate DAC, and a programmable current output in a compact LFCSP (Lead Frame Chip Scale Package) form factor.

The AD5421BCPZ-REEL7 boasts an impressive 16-bit resolution, ensuring high precision in signal conversion and facilitating fine control over the output current. It is designed for harsh industrial environments, featuring a wide operating temperature range and built-in fault detection capabilities, such as overcurrent protection and thermal shutdown, thereby enhancing system reliability and safety.

One of the standout features of this integrated circuit is its on-chip diagnostics, which simplifies system design by allowing for remote monitoring of the device's health and status. This can lead to reduced downtime and maintenance costs as potential issues can be identified and addressed promptly.

Connectivity is also a strong suit of the AD5421BCPZ-REEL7, as it includes a HART (Highway Addressable Remote Transducer) modem interface, enabling two-way digital communication over the 4-20mA current loop. This allows for additional data transmission alongside the analog signal, which can be used for device configuration or to transmit sensor data for process control applications.

In summary, the AD5421BCPZ-REEL7 from Analog Devices Inc. is a versatile and reliable component for precision analog output applications. Its combination of high resolution, robust performance, and advanced diagnostics make it an ideal choice for system designers looking to enhance the functionality and reliability of their industrial control systems.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2447 $61.2235
10+ $10.0470 $100.4700
16+ $9.7330 $155.7280
22+ $9.4190 $207.2180
28+ $9.1051 $254.9428
37+ $8.1632 $302.0384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess