EN
  • EN
  • DE

AD5413BCPZ

Part No AD5413BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1 CHANNEL;14-BIT 4-TO-20 MA AND / 14 Bit Digital to Analog Converter 1 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD5413
Package Tray
Number of Bits 14
Number of D/A Converters 1
Settling Time 20µs
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Reference Type External, Internal
Voltage - Supply, Analog 4.5V, 7V ~ 33V
Voltage - Supply, Digital 4.5V, 7V ~ 33V
INL/DNL (LSB) ±0.012FSR (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 105°C
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting SMD (SMT)
Base Product Number AD5413
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD5413BCPZ,505-AD5413BCPZ
Standard Package 1
Win Source Part Number 1024344-AD5413BCPZ
Ultra Librarian 3D Model Ultra Librarian AD5413BCPZ CAD Model

Description

Analog Devices Inc. AD5413BCPZ Digital to Analog Converter

The AD5413BCPZ is a high-performance, single-channel, serial input, 12/16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision DAC is an ideal solution for a wide range of applications, including industrial automation, process control, and programmable logic controllers (PLCs).

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD5413BCPZ offers a blend of size and functionality, making it suitable for space-constrained applications without compromising on performance. The device operates with a supply voltage range from 10.8 V to 40 V or ±5.4 V to ±20 V, providing flexibility for various system power requirements.

One of the key features of the AD5413BCPZ is its integrated output amplifier that can swing rail-to-rail, allowing for full-scale output voltage to be as close to the supply rails as possible. This feature maximizes the dynamic range of the output signal. Furthermore, the device boasts an on-chip precision voltage reference and reference buffer, which simplifies the design by reducing the number of external components required.

The AD5413BCPZ offers a robust serial peripheral interface (SPI) that supports high-speed data transfers while maintaining data integrity through its CRC error checking feature. This ensures reliable communication with microcontrollers or digital signal processors in digitally controlled systems.

For enhanced versatility, the DAC provides several user-programmable modes, including power-down, clear, and clamp functions, making it adaptable to different application requirements. The power-down feature significantly reduces power consumption when the DAC is not in active use, making it suitable for power-sensitive applications.

In summary, the AD5413BCPZ from Analog Devices Inc. is a robust, high-performance DAC that combines precision, flexibility, and ease of use in a small package. Its comprehensive set of features and reliable performance make it an excellent choice for designers looking to implement accurate analog output in their digital systems.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess