EN
  • EN
  • DE

AD5392BCP-3

Part No AD5392BCP-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT I2C 8CH 3V 64-LFCSP / Bit Digital to Analog Converter 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Programmable Not Verified
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Type Surface Mount
Base Product Number AD5392
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909441-AD5392BCP-3
Ultra Librarian 3D Model Ultra Librarian AD5392BCP-3 CAD Model

Description

Product Overview: AD5392BCP-3 from Analog Devices Inc.

The AD5392BCP-3 is a high-performance, multifunctional integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of precision electronic components. This device stands out for its exceptional versatility and accuracy, making it an ideal choice for a wide range of applications in the industrial, medical, and communication sectors.

Key Features

  • Multi-Channel DAC: The AD5392BCP-3 boasts a 16-channel, 14-bit digital-to-analog converter (DAC), providing precise voltage output for each channel. This feature allows for simultaneous control of multiple analog signals, facilitating complex tasks in system control and signal processing.
  • High Integration: With integrated output amplifiers, voltage reference, and a temperature sensor, the AD5392BCP-3 offers a high level of integration. This reduces the need for external components, saving space and cost in system design.
  • Flexible Interface Options: The device supports both serial and parallel interface options, enabling easy integration with a variety of microcontrollers and digital systems. This flexibility ensures that the AD5392BCP-3 can adapt to the specific communication protocols of different applications.
  • Wide Operating Range: The AD5392BCP-3 operates over a wide supply voltage range, accommodating various system power requirements. This wide range ensures reliable performance across different environments and conditions.

Applications

The AD5392BCP-3 is well-suited for applications that require precise and reliable analog output control. Its multi-channel capabilities make it ideal for:

  • Process control and automation systems
  • Data acquisition systems
  • Medical equipment such as MRI and CT scanners
  • Telecommunication infrastructure
  • Automotive control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD5392BCP-3 is no exception. The device is built to meet stringent industry standards, ensuring high reliability and performance over its operational lifespan. For engineers and designers looking for a robust multi-channel DAC solution, the AD5392BCP-3 from Analog Devices Inc. offers a compelling blend of features, integration, and reliability.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess