EN
  • EN
  • DE

AD5373BCPZ

Part No AD5373BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 32-Channel, 16/14, Serial Input, Voltage-Output DACs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Number of D/A Converters 32
Settling Time 30μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 9 V ~ 16.5 V, -4.5 V ~ 16.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 85°C
Package 56-VFQFN Exposed Pad, CSP
Manufacturer Package 56-LFCSP-VQ (8x8)
Win Source Part Number 1136185-AD5373BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5373
Introduction Date October 21, 2005
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5373BCPZ CAD Model

Description

Analog Devices Inc. AD5373BCPZ Digital-to-Analog Converter

The AD5373BCPZ from Analog Devices Inc. is a high-performance, 40-channel, 14-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. This integrated circuit (IC) is designed to meet the stringent requirements of complex industrial, medical, and communication systems where multiple DAC channels are required for precise control and signal generation.

Enclosed in a compact 72-lead LFCSP (Lead Frame Chip Scale Package), the AD5373BCPZ boasts a wide output voltage range, which can be programmed via its serial interface, making it a versatile solution for a variety of applications. Each of the 40 DAC channels can be individually programmed, allowing for fine-tuning and calibration of output signals without the need for external potentiometers or trimmers.

Key features of the AD5373BCPZ include:

  • 14-bit resolution, offering fine granularity in signal conversion
  • 40 independent DAC channels, providing ample outputs for complex systems
  • Integrated precision reference with low temperature coefficient, ensuring stable performance over a wide range of temperatures
  • Flexible serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards
  • Asynchronous CLEAR function, which resets all DAC outputs to a user-defined zero-scale or mid-scale value
  • Output range setting function, allowing the user to select the desired output voltage range for each DAC
  • Power-on reset to zero-scale or mid-scale, providing predictable behavior on system startup

The AD5373BCPZ also includes a comprehensive set of built-in diagnostic features. This includes a per-channel open-circuit detection mode and a thermal shutdown feature, which enhances system reliability and simplifies fault detection and isolation.

Whether you are designing precision instrumentation, automated test equipment, or multi-axis control systems, the AD5373BCPZ is engineered to deliver high-fidelity, multi-channel analog output with the reliability and performance expected from Analog Devices Inc. Its robust design and advanced features ensure that it can meet the demands of the most challenging applications.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess