EN
  • EN
  • DE

AD532SH/883B

Part No AD532SH/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER/DIVIDER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number AD532
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909424-AD532SH/883B
Ultra Librarian 3D Model Ultra Librarian AD532SH/883B CAD Model

Description

Analog Devices AD532SH/883B Integrated Circuit

The AD532SH/883B is a monolithic integrated circuit from Analog Devices Inc., renowned for its high performance and reliability in various applications. This precision IC is a multiplier/divider that is designed to offer users a combination of flexibility, ease of use, and accuracy, making it an ideal choice for a wide range of analog signal processing tasks.

Constructed using Analog Devices’ proprietary thin-film resistor technology, the AD532SH/883B ensures a high level of precision and stability. It is characterized by its excellent temperature coefficients and long-term stability, which are critical for applications that demand consistent performance over time and varying conditions.

The AD532SH/883B is capable of performing both multiplication and division operations, as well as squaring functions, which makes it highly versatile. The device can accept a wide range of input voltages and is designed to have a low output impedance, ensuring that it can drive subsequent stages directly without the need for additional buffering. Moreover, it features a high level of input and output isolation, which minimizes the risk of interference between different parts of a circuit.

This integrated circuit is well-suited for use in military and aerospace applications, as indicated by the '883B' suffix, which denotes that it meets the stringent quality and reliability standards required for such high-demand environments. It is also commonly utilized in precision instrumentation, analog processors, and other applications where accurate analog computation is necessary.

The package for the AD532SH/883B is designed to be robust and durable, ensuring that it can withstand harsh conditions without degradation in performance. Its hermetic seal further contributes to its reliability, protecting the internal circuitry from environmental factors such as moisture and dust.

In conclusion, the AD532SH/883B from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision integrated circuits. Its versatility, stability, and compliance with military standards make it an excellent choice for engineers and designers looking for a reliable solution for complex analog computations.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $51.7827
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $54.5419
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Lowest to $55.4744
Analog Devices Inc.
IC MULT/DIV REALTIME ACU 18-CDIP / Analog Computational Unit 1-Quadrant 18-SBDIP
Need more? Email Us
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $16.8087
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $50.4238

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess