EN
  • EN
  • DE

AD5317BRUZ-REEL7

Part No AD5317BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2.5 V to 5.5 V, 400 muA, Quad Voltage Output | IC DAC 10BIT V-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 10
Number of D/A Converters 4
Settling Time 9μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 2.5V ~ 5.5V
Supply Voltage , Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.05
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD5317
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1136116-AD5317BRUZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5317BRUZ-REEL7 CAD Model

Description

Product Overview: AD5317BRUZ-REEL7

The AD5317BRUZ-REEL7 is a high-performance, octal, 10-bit digital-to-analog converter (DAC) offering exceptional accuracy and stability. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this product is designed for use in a wide range of applications including industrial control systems, digital signal processing, and high-end consumer electronics.

The device is available in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it ideal for space-constrained applications. It operates from a single 2.5V to 5.5V power supply, providing excellent power efficiency for battery-operated devices. The AD5317BRUZ-REEL7 is part of the REEL7 packaging series, which means it comes in a tape and reel format suitable for automated assembly processes, enhancing production efficiency.

Key Features:

  • Resolution: 10-bit octal DAC with eight channels for multi-channel applications.
  • Output Range: Selectable voltage outputs with internal or external reference to cater to a variety of design needs.
  • Interface: I²C-compatible serial interface that supports standard and fast mode data transfer rates.
  • Power Consumption: Low power operation with a typical standby current of 0.4 µA, making it suitable for portable applications.
  • Accuracy: High accuracy with low power consumption and a monotonic output over the entire operating temperature range.
  • Package: Supplied in a 16-lead TSSOP package.
  • Temperature Range: Operates across an industrial temperature range of -40°C to +105°C.

Applications:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Battery-Powered Devices
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

The AD5317BRUZ-REEL7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components that enhance the performance and reliability of electronic systems. Whether for industrial, commercial, or sophisticated personal electronics, this DAC delivers the precision and versatility needed to meet the demands of complex and critical applications.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess