EN
  • EN
  • DE

AD53065X

Part No AD53065X
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986439-AD53065X
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD53065X CAD Model

Description

AD53065X High-Speed DAC from Analog Devices Inc.

The AD53065X is a cutting-edge digital-to-analog converter (DAC) offered by Analog Devices Inc., designed to deliver high-speed and high-precision performance for a wide array of applications. This advanced DAC is part of a family of products known for their reliability and efficiency in converting digital signals into their analog counterparts.

With an impressive update rate, the AD53065X is engineered to meet the demands of applications requiring fast data throughput. The device features a resolution that ensures fine granularity in the analog output, making it an ideal choice for applications such as waveform generation, signal processing, and communication systems where accuracy is paramount.

The AD53065X is built using state-of-the-art semiconductor technology, providing an excellent power-to-performance ratio. This DAC is optimized for low power consumption while maintaining high performance, which is critical for portable and power-sensitive applications. It also features a flexible interface that is compatible with various logic families, allowing for seamless integration into existing digital systems.

One of the key advantages of the AD53065X is its robust design, which includes built-in features to enhance the stability and reliability of the output signal. These features help to mitigate the effects of temperature variations and power supply noise, ensuring consistent performance under varying operating conditions.

Additional functionalities, such as programmable gain and offset, provide users with the ability to fine-tune the output signal to meet specific requirements. This level of control, combined with the high-speed and high-resolution capabilities of the AD53065X, makes it an extremely versatile component suitable for a broad range of high-performance applications.

Analog Devices Inc. is known for its commitment to quality, and the AD53065X is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial, commercial, and military applications. For engineers and designers looking for a reliable and efficient DAC solution, the AD53065X from Analog Devices Inc. represents a top-tier choice.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Murata Electronics North America
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess