EN
  • EN
  • DE

AD5305BRMZ-REE7

Part No AD5305BRMZ-REE7
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758876-AD5305BRMZ-REE7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5305BRMZ-REE7 CAD Model

Description

AD5305BRMZ-REE7: A Compact and Efficient Quad 8-bit DAC from Analog Devices Inc.

The AD5305BRMZ-REE7 is a high-performance, quad 8-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and reliability in a compact package. This versatile component is well-suited for a wide range of applications, including process control, data acquisition systems, and digital signal processing.

With its 8-bit resolution, the AD5305BRMZ-REE7 provides sufficient granularity for many control and monitoring tasks, ensuring accurate conversion from digital code to analog output. Each of the four DAC channels can be operated independently, providing flexibility for multiple signal outputs within a single device. This level of integration helps to reduce component count and design complexity in space-constrained applications.

The device operates from a 2.5V to 5.5V power supply, making it compatible with a variety of logic families and easy to integrate into existing systems. It also features a power-down function that reduces the current consumption to a mere 200 nA at 3V, which is particularly beneficial for power-sensitive applications.

Key features of the AD5305BRMZ-REE7 include:

  • Quad 8-bit DAC channels
  • Low power operation with a power-down mode
  • Flexible power supply range from 2.5V to 5.5V
  • Independent channel operation
  • Surface-mount package for compact PCB design

The AD5305BRMZ-REE7 comes in a 10-lead MSOP (Mini Small Outline Package), which is known for its small footprint and suitability for dense circuit boards. This package ensures that the device can be used in applications where space is at a premium, without sacrificing performance or functionality.

Overall, the AD5305BRMZ-REE7 from Analog Devices Inc. represents a smart choice for designers looking for a reliable and space-efficient quad DAC solution. Its combination of precision, low power consumption, and compact form factor make it an excellent choice for a multitude of electronic designs.

For more detailed information, including operating parameters and application notes, designers are encouraged to consult the datasheet and supporting technical documentation available from Analog Devices Inc.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess