EN
  • EN
  • DE

AD5302BRM/D5B

Part No AD5302BRM/D5B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171268-AD5302BRM/D5B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5302BRM/D5B CAD Model

Description

Product Overview: AD5302BRM/D5B

The AD5302BRM/D5B is a high-performance, dual 8-bit digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. Designed with precision and compactness in mind, this device is an ideal choice for applications requiring accurate analog output from a digital source. Encased in a space-saving MSOP package, the AD5302BRM/D5B is well-suited for space-constrained applications, offering a blend of performance and size efficiency.

Key Features

  • Dual 8-Bit DAC: The AD5302BRM/D5B contains two individual 8-bit DACs, allowing for dual-channel output which can be used in a variety of applications, from process control to multi-axis motor control systems.
  • High Precision: With its high-resolution 8-bit architecture, this DAC ensures precise conversion of digital signals to analog, maintaining signal integrity and reducing digital noise.
  • Low Power Consumption: Engineered for efficiency, the AD5302BRM/D5B operates with a low power requirement, making it a suitable option for battery-powered or power-sensitive devices.
  • Wide Operating Range: The device supports a wide supply voltage range, accommodating various system power supplies and ensuring flexible integration into diverse system architectures.
  • Serial Interface: It features a serial interface for data input, simplifying the connection to microcontrollers or digital systems and allowing for easy integration into existing designs.
  • On-Chip Output Buffer: The inclusion of an on-chip output buffer allows the DAC to drive capacitive loads directly, offering greater design flexibility and simplifying external circuitry.

Applications

The AD5302BRM/D5B is versatile and can be used across a wide range of applications. Its precision and dual-channel capability make it an excellent choice for:

  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Industrial process control
  • Data acquisition systems
  • Automotive systems
  • Programmable amplifiers and attenuators

With its robust feature set and compact form factor, the AD5302BRM/D5B from Analog Devices Inc. stands out as a reliable and efficient solution for converting digital data into high-precision analog signals in a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6704 $61.3632
19+ $6.2936 $119.5784
29+ $6.0972 $176.8188
40+ $5.8997 $235.9880
51+ $5.7034 $290.8734
68+ $5.1132 $347.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess