EN
  • EN
  • DE

AD5301BRT-REEL

Part No AD5301BRT-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2.5 V to 5.5 V, 120 μA, 2-Wire Interface, Voltage-Output 8-/10-/12-Bit DACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136081-AD5301BRT-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5301BRT-REEL CAD Model

Description

Analog Devices Inc. AD5301BRT-REEL Digital to Analog Converter

The AD5301BRT-REEL is a high-performance, single 8-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This compact and efficient DAC is ideal for a wide array of applications where space is at a premium, such as portable battery-powered devices, digital gain and offset adjustment, programmable voltage and current sources, and a variety of other industrial and consumer equipment.

Encased in a tiny 6-lead SOT-23 package, the AD5301BRT-REEL stands out for its low power operation, consuming just 115 µA at 3 V, making it an excellent choice for power-sensitive applications. It operates over a wide supply range of 2.5 V to 5.5 V, which allows it to easily integrate into various system designs without requiring complex power management.

The AD5301BRT-REEL boasts an on-chip output buffer that can drive the output to both supply rails, providing a major advantage in single-supply operations. The DAC input is designed to be highly resistant to latch-up events, ensuring reliable performance even in the toughest conditions.

With its versatile 3-wire serial interface, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, the AD5301BRT-REEL ensures straightforward integration into your digital systems. The interface also supports daisy-chaining of several DACs on a single serial bus, which is useful for applications requiring multiple DAC channels.

Key features of the AD5301BRT-REEL include:

  • Single 8-bit DAC
  • Low power operation: 115 µA @ 3 V
  • Wide power supply range: 2.5 V to 5.5 V
  • 6-lead SOT-23 package for compact footprint
  • On-chip output buffer that can drive the output to the supply rails
  • Guaranteed monotonic by design over all codes
  • Power-on reset to 0 V
  • 3-wire serial interface compatible with multiple standards

The AD5301BRT-REEL offers an ideal solution for designers looking for a DAC that combines low power, high performance, and ease of use. Whether it's for precise control in industrial systems or for enhancing audio quality in consumer electronics, this DAC from Analog Devices Inc. is engineered to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess