EN
  • EN
  • DE

AD5274BCPZ-100-RL7

Part No AD5274BCPZ-100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, CSP
Case / Package 10-LFCSP-WD (3x3)
Family Name AD5274
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5274BCPZ-100-RL7CT, AD5274BCPZ-100-RL7TR, AD5274BCPZ100RL7, AD5274BCPZ-100-RL7DKR, AD5274BCPZ-100-RL7-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859475-AD5274BCPZ-100-RL7
Ultra Librarian 3D Model Ultra Librarian AD5274BCPZ-100-RL7 CAD Model

Description

The AD5274BCPZ-100-RL7 is a precision digital potentiometer designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This digital potentiometer offers a compact and reliable solution for applications requiring digitally controlled resistance settings.

Key Features

  • Resistance Options: The device features a 100 kΩ end-to-end resistance with a minimum adjustment of 0.39% per step, providing precise control over a wide range of applications.
  • Resolution: It boasts a high resolution of 1024 positions (10-bit), allowing for fine-tuned adjustments to the resistance value.
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM), the AD5274BCPZ-100-RL7 can retain the resistance setting even when the power is turned off, ensuring consistent performance across power cycles.
  • Interface: The device supports a user-friendly I²C compatible serial interface, making it easy to integrate into various digital systems.
  • Power Supply: Operating from a 2.7 V to 5.5 V power supply, the AD5274BCPZ-100-RL7 is versatile for use in both low and standard voltage applications.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant, it is suitable for space-constrained designs.
  • Temperature Range: The device operates over an extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The AD5274BCPZ-100-RL7 is suitable for a variety of applications, including:

  • Programmable Voltage-to-Current Conversion
  • Adjustable Power Supplies
  • Instrumentation: Gain and Offset Adjustment
  • Automotive Electronics Calibration
  • Consumer Electronics Customization

With its precise control, robust design, and ease of use, the AD5274BCPZ-100-RL7 from Analog Devices Inc. is an excellent choice for designers seeking a reliable digital potentiometer solution.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9520 $51.3760
31+ $3.2427 $100.5237
48+ $3.1414 $150.7872
66+ $3.0400 $200.6400
86+ $2.9387 $252.7282
114+ $2.6347 $300.3558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess