Product Overview: AD5270BRMZ-50-RL7 by Analog Devices Inc.
The AD5270BRMZ-50-RL7 is a high-performance, precision digital potentiometer designed by Analog Devices Inc., a leader in the semiconductor industry. This digital rheostat offers a compact and reliable solution for applications requiring precise resistance adjustments. The device is particularly well-suited for calibration and sensor trimming, as well as data acquisition systems, where accuracy and stability are crucial.
Key Features:
- Resistance Range: The AD5270BRMZ-50-RL7 offers a 50 kΩ end-to-end resistance with an excellent tolerance of ±1%.
- Resolution: It features a 1024-position resolution, allowing for fine adjustments in resistance settings.
- Programmable: The device is programmable via a 3-wire SPI-compatible serial interface, enabling easy integration with microcontrollers and digital systems.
- Nonvolatile Memory: It includes a nonvolatile memory (EEPROM) for storing and recalling the wiper position at power-up, ensuring consistent performance across power cycles.
- Power Supply: The AD5270 operates from a single 2.7V to 5.5V supply, making it versatile for both 3V and 5V systems.
- Temperature Coefficient: It boasts a low temperature coefficient of 35 ppm/°C, ensuring minimal deviation due to temperature changes.
- Packaging: The product is available in a compact 10-lead MSOP package, which is ideal for space-constrained applications.
Applications:
- Automated product calibration
- Precision gain and offset adjustment
- Data acquisition and instrumentation
- Industrial automation and process control
- Automotive infotainment and climate control systems
The AD5270BRMZ-50-RL7 by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision components. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a reliable digital potentiometer solution. Whether you're working on a sophisticated industrial system or a delicate sensor calibration task, the AD5270BRMZ-50-RL7 is engineered to meet your needs with precision and reliability.