EN
  • EN
  • DE

AD526SD

Part No AD526SD
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 4MHZ 16CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Slew Rate 24 V/μs
-3db Bandwidth 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 250μV
Operating Supply Current 10mA
Channel Output Current 10mA
Supply Voltage - Operating ±4.5 V to 16.5 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-CDIP Side Brazed
Win Source Part Number 198538-AD526SD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD526SD CAD Model

Description

Analog Devices Inc. AD526SD Integrated Circuit

The AD526SD from Analog Devices Inc. is a high-performance, precision instrumentation amplifier designed for a wide range of applications, including medical equipment, industrial process controls, and precision data acquisition systems. This versatile component is renowned for its exceptional accuracy, low noise, and ease of use, making it a preferred choice for engineers and designers in various fields.

Key Features

  • High Precision: The AD526SD offers outstanding linearity and gain accuracy, which is critical for applications that require precise signal amplification.
  • Wide Gain Range: With a user-selectable gain range from 1 to 10,000, this device can be tailored to amplify a variety of signal levels without the need for external components.
  • Low Offset Voltage: Featuring a low input offset voltage, the AD526SD ensures minimal error in signal processing, making it ideal for high-precision measurements.
  • Low Noise: The low noise performance of the AD526SD contributes to a cleaner, more accurate signal representation, which is essential in sensitive instrumentation.
  • Single Supply Operation: It can operate from a single supply, simplifying power supply design and reducing system complexity.
  • Robust Design: The AD526SD is encapsulated in a durable package, ensuring reliable operation under harsh conditions.

Applications

The AD526SD is designed to meet the stringent requirements of applications that demand high accuracy and stability. Its applications include:

  • Medical instrumentation, such as ECG and EEG monitors
  • Industrial process controls, including temperature and pressure measurement systems
  • Precision data acquisition systems for scientific research
  • Automatic test equipment for quality assurance and production testing

With its combination of precision, flexibility, and reliability, the AD526SD from Analog Devices Inc. is an invaluable component for any application where signal integrity cannot be compromised. Its ease of integration and exceptional performance make it a go-to solution for professionals seeking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess