EN
  • EN
  • DE

AD5251BRUZ50

Part No AD5251BRUZ50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL DUAL 50K 64P 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 64
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 650 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Operating Temperature Range -40°C ~ 105°C
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 767092-AD5251BRUZ50
Popularity Medium
Supply and Demand Status Limited
Family Name AD5251
Introduction Date August 20, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5251BRUZ50 CAD Model

Description

AD5251BRUZ50 - Digital Potentiometer from Analog Devices Inc.

The AD5251BRUZ50 is an innovative digital potentiometer designed and manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This digital potentiometer offers a unique combination of precision, flexibility, and durability, making it an ideal choice for a wide range of applications, including industrial automation, automotive systems, and consumer electronics.

Key Features:

  • Dual Channel: The AD5251BRUZ50 features two independent channels, allowing for the control of two separate signal paths or the fine-tuning of differential signals.
  • Resistance Options: This model comes with a nominal resistance of 50 kΩ, providing a broad range of adjustability for various circuit designs.
  • Nonvolatile Memory: The device includes nonvolatile memory (EEPROM), ensuring that resistance settings are preserved even when the power is turned off, which is crucial for maintaining system calibration and performance.
  • I²C Compatible Interface: The integrated I²C serial interface allows for easy communication and control through most microcontroller or microprocessor-based systems.
  • High Precision: Offering a high resolution with 256 positions, the AD5251BRUZ50 ensures precise adjustments and fine-tuning capabilities.
  • Low Temperature Coefficient: The device has a low temperature coefficient, ensuring stable performance over a wide temperature range.
  • Compact Package: Housed in a TSSOP-14 package, the AD5251BRUZ50 is designed for space-constrained applications.

Applications:

The AD5251BRUZ50 is versatile and can be used in various applications such as:

  • Adjustable power supplies
  • Automotive electronics for calibration and control
  • Portable electronics for volume and display adjustments
  • Programmable filters and delays in audio and video equipment
  • Industrial control systems for sensor calibration

Analog Devices Inc. ensures that the AD5251BRUZ50 digital potentiometer meets the highest quality standards, with robust performance and reliability that designers and engineers can trust. Whether for fine-tuning a precision amplifier or calibrating an industrial sensor, the AD5251BRUZ50 offers a compact, precise, and durable solution for electronic control and adjustment needs.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess