EN
  • EN
  • DE

AD524BE

Part No AD524BE
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 20CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 5V/μs
Gain Bandwidth Product 1MHz
-3db Bandwidth 1MHz
Current - Input Bias 25nA
Voltage - Input Offset 100μV
Supply Current 3.5mA
Supply Voltage , Single/Dual (±) ±6V ~ 18V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Family Part Number AD524
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136016-AD524BE
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD524BE CAD Model

Description

AD524BE Instrumentation Amplifier

The AD524BE is a high-precision instrumentation amplifier from Analog Devices Inc., designed to offer a perfect blend of accuracy and flexibility for a wide range of applications. This amplifier is renowned for its exceptional performance in data acquisition systems, medical equipment, industrial process controls, and more, where precise signal amplification is crucial.

Key Features:

  • High Precision: The AD524BE boasts a high gain accuracy and low nonlinearity, ensuring that signals are amplified with utmost precision.
  • Wide Gain Range: With a user-selectable gain range from 1 to 1000, the AD524BE offers versatility for different signal levels, making it suitable for a variety of measurement tasks.
  • Low Noise: Its low noise performance makes it ideal for applications requiring a clean signal amplification, such as audio processing or sensitive sensor readings.
  • Low Input Bias Current: The device features a low input bias current, minimizing errors in high-impedance sensor applications.
  • High Common-Mode Rejection Ratio (CMRR): With an excellent CMRR, the AD524BE effectively minimizes the influence of unwanted common-mode signals.

Applications:

  • Medical instrumentation
  • Data acquisition systems
  • Industrial process controls
  • Strain gauge amplifiers
  • Transducer interfaces

The AD524BE is housed in a robust package that ensures long-term reliability, even in harsh environments. Its pin configuration is optimized for ease of use, allowing for straightforward integration into existing systems. Whether you're developing a sophisticated medical device or fine-tuning industrial machinery, the AD524BE from Analog Devices Inc. is the ideal choice for your instrumentation amplification needs.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.2060 $74.2060
2+ $71.8871 $143.7742
3+ $69.5681 $208.7043
4+ $67.2492 $268.9968
5+ $60.2924 $301.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess