The AD5245BRJ50 from Analog Devices Inc. is a high-performance digital potentiometer, designed to provide precise and reliable digital control over a variety of applications. This compact, digitally-controlled variable resistor incorporates industry-leading technology to offer excellent performance in a small package, making it ideal for space-constrained applications.
Key Features
- Resistance Options: The AD5245BRJ50 comes with a 50 kΩ end-to-end resistance value, providing a wide range of adjustability for various applications.
- Resolution: It offers a 256-position resolution, allowing for fine adjustments and precise control over resistance settings.
- Interface: The device is equipped with an I<sup>2C-compatible digital interface, which ensures easy integration into most digital control systems.
- Single-Supply Operation: It operates from a single 2.7V to 5.5V power supply, ensuring compatibility with a variety of low-voltage circuits.
- Compact Size: The AD5245BRJ50 is available in a compact SOT-23-8 package, which is ideal for applications where space is at a premium.
- Nonvolatile Memory: It features a nonvolatile memory (EEPROM), which allows the resistance setting to be stored and maintained even when the power is turned off.
Applications
The AD5245BRJ50 is versatile and can be used in a wide array of applications, including:
- Adjustable power supplies
- LCD screen calibration
- Automotive electronics
- Portable device settings
- Audio/visual equipment
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD5245BRJ50 is no exception. Manufactured to high standards, this digital potentiometer is designed for robust performance in demanding environments. Whether it's for industrial, automotive, or consumer electronics, the AD5245BRJ50 is a reliable choice for designers looking to add a digital control element to their analog circuits.