EN
  • EN
  • DE

AD5242BRUZ10

Part No AD5242BRUZ10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description I2C-Compatible, 256-Position Digital Potentiometers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.3 V ~ 2.7 V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 30 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1135981-AD5242BRUZ10
Manufacturer Homepage www.analog.com
Family Name AD5242
Introduction Date February 18, 2002
ECCN EAR99
Country of Origin Taiwan, Taiwan, Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5242BRUZ10 CAD Model

Description

AD5242BRUZ10 Digital Potentiometer by Analog Devices Inc.

The AD5242BRUZ10 from Analog Devices Inc. represents a breakthrough in digital potentiometer design, providing a dual-channel, I2C-compatible variable resistor device. This precision potentiometer offers 256-position adjustment capabilities, making it an ideal solution for applications requiring precise resistance tuning. The product is housed in a compact TSSOP-14 package, ensuring a small footprint on the circuit board.

Key Features

  • Dual 10 kΩ Digital Potentiometers: The AD5242BRUZ10 features two independent potentiometers, each with a resistance value of 10 kΩ, providing flexibility in various control and adjustment scenarios.
  • 256 Positions: With 256 discrete positions for adjustment, users can achieve fine tuning of resistance with high precision.
  • I2C Serial Interface: The device offers an I2C-compatible serial interface, allowing for easy integration with microcontrollers and other digital systems. This interface also supports daisy-chaining of multiple devices for expanded control.
  • Nonvolatile Memory: User settings can be stored in nonvolatile memory (EEPROM), ensuring that the desired resistance settings are maintained even after power cycling.
  • Low Temperature Coefficient: The AD5242BRUZ10 boasts a low temperature coefficient, ensuring stable performance over a wide range of temperatures.
  • Wide Operating Voltage Range: The device operates over a broad voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Power-On Preset to Midscale: The potentiometers are preset to midscale at power-on, providing a predictable starting point for resistance adjustment.

Applications

The AD5242BRUZ10 is versatile and can be used in a variety of applications such as:

  • Automated product calibration
  • Programmable filters and delays
  • Adjustable power supplies
  • Volume control and audio channel balancing
  • Automotive electronics adjustments
  • Industrial control systems

With its high precision, robust feature set, and ease of integration, the AD5242BRUZ10 is an excellent choice for designers looking to add reliable and versatile digital potentiometers to their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4151 $51.3208
17+ $6.0091 $102.1547
26+ $5.8061 $150.9586
38+ $5.4000 $205.2000
49+ $5.1970 $254.6530
61+ $4.9940 $304.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,756 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess