EN
  • EN
  • DE

AD5235BRUZ25-EP-R7

Part No AD5235BRUZ25-EP-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 1024POS DUAL 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Digital Potentiometer 25k Ohm 2 Circuit 1024 Taps SPI Interface 16-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD5235
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909379-AD5235BRUZ25-EP-R7
Ultra Librarian 3D Model Ultra Librarian AD5235BRUZ25-EP-R7 CAD Model

Description

The AD5235BRUZ25-EP-R7 is a high-performance, dual-channel digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This robust digital potentiometer offers a unique combination of versatility and reliability for a wide range of applications, including industrial, automotive, and communication systems.

Key Features:

  • Dual Channel: Two independent potentiometers in one package allow for precise adjustment of two separate signals or use in stereo audio applications.
  • Resolution: The device features a 1024-position resolution, providing fine-grain control over the output.
  • Nonvolatile Memory: Integrated EEPROM ensures that settings are retained even when the power is removed, allowing the device to return to its last programmed state upon power-up.
  • Wide Operating Voltage: The AD5235BRUZ25-EP-R7 operates on a wide supply voltage range, accommodating various application requirements.
  • Extended Temperature Range: Designed for use in extreme environments, this digital potentiometer operates reliably over a broad temperature range.
  • Enhanced Product (EP) Series: The EP designation indicates that this component meets the higher reliability and quality standards required for use in harsh and demanding conditions.

Applications:

  • Automotive systems control
  • Industrial automation
  • Communication system tuning
  • Medical equipment calibration
  • Consumer electronics

The AD5235BRUZ25-EP-R7 is available in a TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications while ensuring robust performance. Its precision and programmability make it an ideal choice for systems that require frequent or remote adjustments, reducing the need for mechanical potentiometers and enabling more sophisticated and automated control schemes.

With its combination of features, the AD5235BRUZ25-EP-R7 from Analog Devices Inc. represents a state-of-the-art solution for designers looking to incorporate reliable digital potentiometers into their systems, ensuring high performance and stability across a range of operating conditions.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess