EN
  • EN
  • DE

AD5222BR50

Part No AD5222BR50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT DUAL 128POS 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Circuits 2
Number of Taps 128
Resistance (Ohms) 50k
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.3V ~ 2.7V
Temperature Coefficient (Typ) -35ppm/°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number AD5222
Standard Package 56 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553265-AD5222BR50
Ultra Librarian 3D Model Ultra Librarian AD5222BR50 CAD Model

Description

Introducing the AD5222BR50 Digital Potentiometer

The AD5222BR50 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This compact and versatile component is ideal for applications requiring precise resistance adjustments. The AD5222BR50 offers a dual-channel configuration, providing designers with a reliable solution for fine-tuning resistive settings in a variety of electronic circuits.

With a resistance range of 50 ohms, this digital potentiometer is well-suited for low-resistance applications. It operates on a single supply voltage ranging from 2.7V to 5.5V, making it compatible with most common logic families. The device features a 256-position adjustment capability, allowing for smooth and precise resistance changes. Moreover, the AD5222BR50's non-volatile memory ensures that resistance settings are retained even when the power is removed, which is crucial for maintaining system calibration and performance.

The interface of the AD5222BR50 is user-friendly, utilizing an incremental up/down serial interface that simplifies the control logic and saves valuable board space. This makes it an excellent choice for space-constrained applications. Its robust design ensures reliable performance in harsh environments, with an operating temperature range of -40°C to +85°C.

Applications for the AD5222BR50 are diverse and include adjustable power supplies, LCD screen calibration, audio control, and industrial automation systems. Its precision and ease of use also make it suitable for medical equipment, automotive systems, and consumer electronics where accurate resistance control is critical.

Key features of the AD5222BR50 include:

  • Dual 50-ohm potentiometer channels
  • 256-position adjustment
  • Non-volatile memory for resistance settings
  • Simple up/down serial interface
  • Single supply operation from 2.7V to 5.5V
  • Wide operating temperature range of -40°C to +85°C

In summary, the AD5222BR50 from Analog Devices Inc. is a reliable and precise digital potentiometer that offers great flexibility and performance for a wide range of applications. Its dual-channel design and non-volatile memory make it a convenient and efficient choice for designers looking to incorporate variable resistance controls into their electronic designs.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess