Product Overview: AD5220BRMZ100(DQC) by Analog Devices Inc.
The AD5220BRMZ100(DQC) is a high-performance digital potentiometer IC manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model offers a compact, reliable solution for applications requiring precise resistance adjustments. The device comes in a surface-mount package, making it suitable for modern, space-constrained electronic assemblies.
Key Features
- Resistance Options: The AD5220 provides 100 positions, allowing for fine-tuned adjustments to the resistance level, which is ideal for calibration and control applications.
- Single-Supply Operation: It operates from a single 2.7V to 5.5V supply, ensuring compatibility with a range of low-voltage applications and simplifying power supply design.
- Compact MSOP Package: The device is offered in a mini small outline package (MSOP), which is perfect for applications where space is at a premium.
- Endurance and Reliability: The AD5220 comes with guaranteed industry-standard endurance and reliability, providing over 1 million cycles and 50 years of wiper position data retention, ensuring a long operational life.
Applications
The AD5220BRMZ100(DQC) is versatile and can be used in a variety of applications, such as:
- Automated product calibration
- Adjustable power supplies
- LCD screen adjustment
- Audio control
- Gain and offset adjustment
Technical Specifications
- Resistance Value: 100 kΩ
- Temperature Range: -40°C to +85°C, making it suitable for industrial environments.
- Package: 10-lead MSOP
- Product Code: AD5220BRMZ100
With its precision, durability, and flexibility, the AD5220BRMZ100(DQC) from Analog Devices Inc. is an excellent choice for designers looking for a reliable digital potentiometer solution. Whether it's for fine-tuning system performance or providing user-adjustable settings, this component offers a high level of control in a small package.