EN
  • EN
  • DE

HMA81GR7JJR8N-VKTF

Part No HMA81GR7JJR8N-VKTF
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946665-HMA81GR7JJR8N-VKTF
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GR7JJR8N-VKTF CAD Model

Description

The HMA81GR7JJR8N-VKTF is an 8GB DDR4-3200 Registered ECC DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. Designed primarily for servers and high-performance workstations, this module uses Registered ECC (Error-Correcting Code) technology to ensure exceptional data integrity and stability, particularly critical in demanding enterprise environments. The registered design incorporates a register between the memory controller and the DRAM chips, reducing the electrical load and enabling larger memory configurations with improved reliability.

Applications

  • Servers: Ideally suited for use in servers needing high capacity, dependable memory for tasks such as virtualization, database management, and other resource-intensive applications.
  • Workstations: Perfect for professional workstations utilized for CAD, video editing, 3D rendering, scientific computing, and other demanding workloads.
  • Data Centers: Excellent for data centers requiring high-density memory solutions coupled with superior data protection capabilities.
  • Cloud Computing: Used in cloud computing environments to support virtual machines and various cloud-based applications.
  • High-Performance Computing (HPC): Integrated into HPC systems to perform complex scientific simulations, data analysis, and other computationally intensive tasks.

Features

  • 8GB Capacity: Offers a total memory capacity of 8GB.
  • DDR4 Technology: Leverages DDR4 (Double Data Rate 4) technology for enhanced speed and efficiency.
  • 3200MHz Clock Speed: Operates at a high clock speed of 3200MHz, delivering rapid data transfer rates.
  • Registered ECC (Error-Correcting Code): Employs registered ECC to detect and correct single-bit errors, ensuring high data reliability.
  • RDIMM (Registered DIMM): Implements a registered design to enhance signal integrity and facilitate larger memory configurations.
  • 288-Pin Connector: Equipped with a 288-pin connector, ensuring compatibility with standard DDR4 memory slots in servers and workstations.

Benefits

  • Superior System Stability: The registered design dramatically enhances signal integrity, which leads to superior system stability, especially in memory-dense configurations.
  • Enhanced Data Integrity: The ECC (Error-Correcting Code) functionality robustly protects data by detecting and correcting errors automatically.
  • Increased Performance: The high 3200MHz clock speed results in faster memory access times and significantly improved application performance.
  • Compatibility: It is designed to be fully compatible with a broad range of servers and workstations that support DDR4 RDIMM memory.

Additional Details

The HMA81GR7JJR8N-VKTF operates at a standard voltage of 1.2V, complying fully with JEDEC standards for DDR4 memory modules. Comprehensive details regarding timing parameters, power consumption, and thermal characteristics are available in the official Hynix datasheets. Before purchasing and installing this memory module, it is essential to ensure that the target system (server or workstation) explicitly supports DDR4 Registered ECC DIMM memory. The 'VKTF' suffix most likely refers to specific manufacturing batches, testing parameters, or stringent quality control standards applied during the manufacturing process. This memory module represents an excellent choice for organizations and professionals demanding reliable, high-performance memory to effectively support mission-critical applications and intensive computing workloads.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess