EN
  • EN
  • DE

AD5220BRM10

Part No AD5220BRM10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT SNGL 128POS 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Temperature Coefficient (Typ) 800ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number AD5220
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553256-AD5220BRM10
Ultra Librarian 3D Model Ultra Librarian AD5220BRM10 CAD Model

Description

Product Overview: AD5220BRM10 from Analog Devices Inc.

The AD5220BRM10 is a high-performance digital potentiometer manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component provides a precision solution for digitally-controlled resistance adjustments. The AD5220BRM10 is part of a series of devices that offer a reliable and compact means to adjust system parameters or calibrate performance without the need for mechanical potentiometers.

Key Features

  • Resistance Options: The device offers a 10 kΩ end-to-end resistance value, providing a wide range of adjustability for various applications.
  • Resolution: It features a single-channel, 8-bit (256 positions) resolution, allowing for fine incremental adjustments.
  • Interface: The AD5220BRM10 is equipped with an easy-to-use digital interface, which can be controlled through a simple up/down command sequence.
  • Package: This digital potentiometer comes in a compact MSOP (Mini Small Outline Package) form factor, saving valuable board space.
  • Power Supply: It operates on a wide single-supply voltage range from 2.7V to 5.5V, making it versatile for various power environments.
  • Reliability: Analog Devices Inc. ensures high reliability and performance, which makes the AD5220BRM10 suitable for both industrial and consumer applications.

Applications

The AD5220BRM10 is widely used in a variety of applications, including but not limited to:

  • Adjustable power supplies
  • Calibration and control systems
  • Automotive electronics
  • Portable devices and instrumentation
  • Audio and visual equipment

With its robust design and flexible features, the AD5220BRM10 is an ideal choice for designers looking to add a digitally-controlled variable resistor into their circuits without sacrificing performance or board space. Whether you're adjusting volume, tuning filters, or setting operational parameters, the AD5220BRM10 provides a reliable and precise solution for your electronic designs.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3712 $59.2800
60+ $1.9462 $116.7720
92+ $1.8850 $173.4200
127+ $1.8237 $231.6099
164+ $1.7637 $289.2468
220+ $1.5812 $347.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess