EN
  • EN
  • DE

AD5200BRMZ50-REEL7

Part No AD5200BRMZ50-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.3V ~ 2.7V
Tolerance ±30%
Temperature Coefficient (Typ) 500ppm/°C
Mounting SMD (SMT)
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 50
Base Product Number AD5200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD5200BRMZ50-REEL7,AD5200BRMZ50-REEL7-ND,2156-AD5200BRMZ50-REEL7,AD5200BRMZ50-REEL7CT,AD5200BRMZ50-REEL7TR,-2735-AD5200BRMZ50-REEL7CT,AD5200BRMZ50-REEL7DKR
Standard Package 1,000
Win Source Part Number 1213374-AD5200BRMZ50-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5200BRMZ50-REEL7 CAD Model

Description

Product Overview: AD5200BRMZ50-REEL7

The AD5200BRMZ50-REEL7 is a high-performance digital potentiometer produced by Analog Devices Inc., a leading company in the semiconductor industry. This device offers a unique combination of versatility and precision, making it an ideal choice for a wide range of applications including control systems, communication devices, and consumer electronics.

Key Features

  • Resolution: The AD5200BRMZ50-REEL7 provides a 256-position variable resistor divider, which allows fine adjustment of the resistance value.
  • Multiple Channels: This device features dual channels, enabling simultaneous control of two separate resistance settings with a single chip.
  • Programmable Resistance Range: It offers a programmable resistance range from 50 ohms to 10 kohms, catering to a broad spectrum of impedance matching and adjustment requirements.
  • Nonvolatile Memory: The onboard nonvolatile memory ensures that the resistance settings are retained even when the power is turned off, providing consistent performance and ease of use.
  • Interface: It is equipped with a user-friendly SPI interface, which simplifies the integration process with microcontrollers and other digital systems.
  • Compact Packaging: Supplied in a compact 10-MSOP (Mini Small Outline Package) form factor, the AD5200BRMZ50-REEL7 is suitable for space-constrained applications.
  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various system power requirements.

Applications

The versatility of the AD5200BRMZ50-REEL7 makes it a perfect fit for applications such as:

  • Adjustable power supplies
  • LCD screen brightness and contrast controls
  • Audio equipment for volume and tone control
  • Calibration and tuning of systems
  • Automotive electronics for sensor adjustments

With its robust design and reliable performance, the AD5200BRMZ50-REEL7 from Analog Devices Inc. represents a sophisticated solution for designers looking to incorporate digital potentiometers into their systems. Its ease of use, combined with the quality and support from Analog Devices, ensures that this product will meet and exceed the requirements of even the most demanding applications.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 883 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess