EN
  • EN
  • DE

AD5173BRMZ10

Part No AD5173BRMZ10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL DUAL 10K OTP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Memory Type OTP
Supply Voltage - Operating 2.7 V to 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 160
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP
Win Source Part Number 1012085-AD5173BRMZ10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5173BRMZ10 CAD Model

Description

Analog Devices Inc. AD5173BRMZ10 Digital Potentiometer

The AD5173BRMZ10, from Analog Devices Inc., is a highly versatile digital potentiometer that offers a compact and precise solution for adjusting and controlling resistance values in electronic circuits. This digital potentiometer, often referred to as a digipot, provides designers with an electronic alternative to mechanical potentiometers and variable resistors.

Featuring a 10 kΩ end-to-end resistance, the AD5173BRMZ10 is part of the AD5173 series which is renowned for its reliability and performance. The device comes in a compact MSOP-10 package, making it suitable for space-constrained applications where board real estate is at a premium.

One of the key features of the AD5173BRMZ10 is its non-volatile memory (EEPROM), which allows it to retain the resistance setting even after power-off, ensuring consistent performance across power cycles. This is particularly useful for applications where the resistance setting is critical and must not be lost when the device is not powered.

The digital potentiometer operates over a wide supply voltage range of 2.7V to 5.5V, making it suitable for various applications, from battery-powered devices to industrial control systems. Its I²C-compatible serial interface allows for easy communication and control using standard microcontroller or microprocessor I/O lines.

With 64 positions available for the resistance setting, the AD5173BRMZ10 provides fine granularity, which allows for precise adjustments. This feature is especially beneficial in applications such as calibration, gain control, and level adjustments where accuracy and repeatability are crucial.

Applications for the AD5173BRMZ10 digital potentiometer are diverse and include programmable power supplies, LCD screen adjustment, audio control, and automotive electronics, where its robustness and precision can be fully leveraged.

Overall, the AD5173BRMZ10 is a testament to Analog Devices Inc.'s commitment to providing high-quality, precise electronic components that meet the evolving needs of modern electronic systems. Its combination of non-volatile memory, compact size, and precise control makes it an excellent choice for designers looking to add reliable and flexible resistance adjustment to their projects.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess