EN
  • EN
  • DE

AD5170BRMZ10

Part No AD5170BRMZ10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 256TAP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD5170
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859449-AD5170BRMZ10
Ultra Librarian 3D Model Ultra Librarian AD5170BRMZ10 CAD Model

Description

Product Overview: AD5170BRMZ10

The AD5170BRMZ10 is a high-performance digital potentiometer manufactured by Analog Devices Inc., an industry leader in precision electronics. This digital potentiometer offers a compact and versatile solution for applications requiring variable resistance adjustments through digital control signals.

Key Features

  • Resistance Range: The device features a 10 kΩ end-to-end resistance, providing a wide range of adjustability for various applications.
  • Resolution: It offers a 256-position resolution, allowing for fine-tuning of resistance with a high degree of accuracy.
  • Interface: The AD5170BRMZ10 utilizes an I²C-compatible digital interface, enabling straightforward integration with microcontrollers and other digital systems.
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM), the device can retain its resistance setting even after power is removed, ensuring consistent performance across power cycles.
  • Compact Package: This digital potentiometer comes in a small 10-lead MSOP (Mini Small Outline Package), optimizing board space in dense circuit designs.
  • Power Supply: The device operates within a wide power supply range of 2.7 V to 5.5 V, making it suitable for both 3.3 V and 5 V systems.
  • Temperature Range: It is designed to function across an extended industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The AD5170BRMZ10 is ideal for a variety of applications, including:

  • Automated product calibration
  • Adjustable power supplies and voltage dividers
  • Audio/visual equipment
  • Transducer adjustment of pressure, temperature, and force sensors
  • Feedback systems requiring adjustment of gain and offset

Conclusion

The AD5170BRMZ10 from Analog Devices Inc. is a highly versatile digital potentiometer that combines precision, reliability, and ease of use. Its high resolution, nonvolatile memory, and robust temperature tolerance make it an excellent choice for designers looking to incorporate programmable resistance capabilities into their systems with minimal footprint and power consumption.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8114 $52.8684
14+ $7.2299 $101.2186
22+ $7.0039 $154.0858
30+ $6.7780 $203.3400
39+ $6.5521 $255.5319
52+ $5.8743 $305.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess