EN
  • EN
  • DE

AD5160BRJZ5-R2

Part No AD5160BRJZ5-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 256TAP SOT23-8 / 256-Position SPI-Compatible Digital Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 5k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 45ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Mounting Style SMD
Part Number Series AD5160
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812661-AD5160BRJZ5-R2
Ultra Librarian 3D Model Ultra Librarian AD5160BRJZ5-R2 CAD Model

Description

The AD5160BRJZ5-R2 from Analog Devices Inc. is a highly versatile digital potentiometer that provides a compact and precise solution for adjusting and controlling voltages in a wide variety of applications. This digital potentiometer offers a unique combination of performance, reliability, and flexibility, making it an ideal choice for designers looking to add adjustable resistance functionality to their electronic circuits without the mechanical variability of traditional potentiometers.

Key Features

  • Resistance: The AD5160BRJZ5-R2 offers a 256-position variable resistance setting, allowing for fine-grained control over the output.
  • Interface: It features an easy-to-use SPI (Serial Peripheral Interface) that ensures simple integration into microcontroller-based systems.
  • Voltage Range: This device operates within a 2.7V to 5.5V power supply range, making it suitable for both low-power and standard applications.
  • Compact Size: Housed in a compact SOT-23-8 package, it requires minimal space on a printed circuit board, which is crucial for space-constrained designs.
  • Endurance: It has a robust endurance of 50,000 wiper switch cycles, ensuring long-term reliability and performance.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, allowing for use in harsh environments.

Applications

The AD5160BRJZ5-R2 is an excellent choice for a variety of applications, including:

  • Adjustable power supplies and voltage regulators
  • Calibration and tuning of systems within automotive, industrial, and consumer electronics
  • Programmable filters and audio controls
  • Transducer adjustments in medical and scientific instrumentation

Conclusion

With its robust feature set and flexible operation, the AD5160BRJZ5-R2 from Analog Devices Inc. is a powerful component for any designer looking to incorporate digital potentiometer functionality into their projects. Its small footprint, wide voltage range, and ease of use make it an excellent choice for both prototyping and mass production.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9408 $51.2304
31+ $3.2335 $100.2385
48+ $3.1325 $150.3600
66+ $3.0314 $200.0724
86+ $2.9304 $252.0144
115+ $2.6272 $302.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess