EN
  • EN
  • DE

AD5160BRJ100-RL7

Part No AD5160BRJ100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 256-Position SPI Compatible Digital Potentiometer / Digital Potentiometer 100kOhm 256POS Volatile Linear Automotive 8-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171209-AD5160BRJ100-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5160
Introduction Date February 01, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD5160BRJ100-RL7 CAD Model

Description

AD5160BRJ100-RL7 Digital Potentiometer by Analog Devices Inc.

The AD5160BRJ100-RL7 is a high-performance digital potentiometer offered by Analog Devices Inc., a leader in the semiconductor industry. This compact and precision device provides a digitally controlled variable resistor with 256 positions, making it an ideal solution for adjusting system parameters or tuning and calibration in a wide range of applications.

Key Features:

  • Resistance Options: This digital potentiometer comes with a 100 kΩ end-to-end resistance value, providing ample range for various applications.
  • Compact SOT-23-8 Package: Designed for space-saving needs, the AD5160BRJ100-RL7 comes in a small SOT-23-8 package, making it suitable for compact circuit designs.
  • Single-Supply Operation: It can operate from a single 2.7V to 5.5V power supply, making it versatile for use in both 3V and 5V systems.
  • 256-Position: The potentiometer offers 256 wiper positions, which can be adjusted via a simple 3-wire serial interface.
  • Nonvolatile Memory: Wiper settings are stored in nonvolatile memory and are retained even when the power is off, ensuring consistent performance.
  • Low Temperature Coefficient: With a low temperature coefficient, the device provides stable performance over a wide temperature range.

Applications:

The AD5160BRJ100-RL7 is an excellent choice for various applications, including:

  • Automated product calibration
  • Programmable filters and delays
  • Adjustable power supplies
  • Volume control and audio channel balance
  • Industrial automation and process control

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD5160BRJ100-RL7 is no exception. This digital potentiometer is built to the highest standards, ensuring reliable performance in even the most demanding environments.

With its combination of features, the AD5160BRJ100-RL7 is designed to meet the needs of designers looking for a precise and reliable digital potentiometer. Whether it's for fine-tuning system parameters or for use in a complex automated process, this device from Analog Devices Inc. stands out for its performance and versatility.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8466 $58.4660
25+ $4.7979 $119.9475
38+ $4.6477 $176.6126
52+ $4.4976 $233.8752
67+ $4.3474 $291.2758
89+ $3.8981 $346.9309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess