EN
  • EN
  • DE

AD5122BRUZ100

Part No AD5122BRUZ100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 128TP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 100k Ohm Circuit 128 Taps SPI Interface 16-TSSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD5122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909358-AD5122BRUZ100
Ultra Librarian 3D Model Ultra Librarian AD5122BRUZ100 CAD Model

Description

The AD5122BRUZ100, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a high-performance, dual-channel digital potentiometer that offers a versatile solution for a wide array of applications requiring precise resistance adjustments. This digital potentiometer, or digipot, is part of the expansive portfolio of Analog Devices' variable resistance devices, designed to meet the needs of modern electronic systems.

Key Features:

  • Channels: Dual-channel architecture allows for two independent potentiometers in one compact package, providing design flexibility and saving board space.
  • Resolution: 256-position adjustment capability delivers fine-tuning of resistance settings, enabling precise control over the signal path.
  • Resistance Options: The device features a nominal resistance of 100 kΩ, suitable for a wide range of applications.
  • Interface: The I²C-compatible serial interface ensures easy communication with microcontrollers and other digital systems.
  • Nonvolatile Memory: Onboard nonvolatile memory (EEPROM) allows the resistance settings to be stored and maintained even when the power is removed.
  • Power Supply: Operates from a single 2.7 V to 5.5 V power supply, making it compatible with various logic levels and power systems.
  • Package: The AD5122BRUZ100 is available in a compact 14-lead TSSOP package, ideal for space-constrained applications.

Applications:

The versatility of the AD5122BRUZ100 makes it an excellent choice for numerous applications, including but not limited to:

  • Audio equipment volume and tone control
  • Calibration and trimming systems
  • Feedback circuitry adjustments
  • Automotive electronics tuning
  • Programmable filters and delays

Summary:

Analog Devices Inc.'s AD5122BRUZ100 is a robust, dual-channel digital potentiometer that combines high resolution, nonvolatile memory, and an I²C interface in a small package. It is designed to fulfill the demand for user-programmable resistance settings in a wide range of electronic systems. The integration of two channels with 256 positions each, along with the ability to retain settings without power, makes this device a highly flexible and reliable choice for designers looking to enhance their system's performance.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5298 $53.5430
80+ $1.2552 $100.4160
125+ $1.2160 $152.0000
170+ $1.1768 $200.0560
220+ $1.1375 $250.2500
295+ $1.0199 $300.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,992 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess