EN
  • EN
  • DE

AD5116BCPZ10-RL7

Part No AD5116BCPZ10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 64POS 10K 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 10k
Interface Pushbutton
Memory Type Non-Volatile
Operating Supply Voltage 2.3 V ~ 5.5 V
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 70
Operating Temperature Range -40°C ~ 125°C
Package 8-UFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-UD (2x2)
Win Source Part Number 767066-AD5116BCPZ10-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5116
Introduction Date October 27, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5116BCPZ10-RL7 CAD Model

Description

Product Overview: AD5116BCPZ10-RL7

The AD5116BCPZ10-RL7 is a high-performance digital potentiometer produced by Analog Devices Inc., a leading company in the semiconductor industry. This digitally-controlled variable resistor integrates state-of-the-art technology to offer precise control over resistance settings, making it an ideal solution for a wide range of applications including calibration adjustments, signal conditioning, and power supply control.

Key Features

  • Resolution: The device boasts a 128-position resolution, providing fine granularity for resistance adjustments.
  • End-to-End Resistance: It offers 10 kΩ nominal resistance, suitable for various analog applications.
  • Interface: The potentiometer features an I²C-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Single Supply Operation: It operates on a single 2.7V to 5.5V power supply, making it versatile for different power environments.
  • Compact Package: The device comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • Temperature Range: It is designed to work within the industrial temperature range of -40°C to +125°C, ensuring reliability in harsh conditions.
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM), the AD5116BCPZ10-RL7 can retain its settings even after power is cycled, providing design flexibility and ease of use.

Applications

The versatility of the AD5116BCPZ10-RL7 allows it to be incorporated into a variety of electronic systems. Common applications include:

  • Automotive electronics for sensor calibration and infotainment system adjustments
  • Portable devices where power efficiency and space savings are critical
  • Communication systems for RF attenuation and filter tuning
  • Audio equipment for volume control and equalizer adjustment
  • Industrial control systems requiring precise parameter tuning

In conclusion, the AD5116BCPZ10-RL7 from Analog Devices Inc. is a sophisticated digital potentiometer that combines precision, durability, and ease of integration. Its robust feature set makes it an excellent choice for designers looking to add reliable and precise variable resistance capabilities to their electronic projects.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8482 $51.2676
43+ $2.3370 $100.4910
67+ $2.2639 $151.6813
92+ $2.1909 $201.5628
119+ $2.1179 $252.0301
158+ $1.8988 $300.0104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,035 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess