EN
  • EN
  • DE

AD5100YRQZ

Part No AD5100YRQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC VOLT MONITOR 4CH 16QSOP / Supervisor Push-Pull, Totem Pole 4 Channel 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Type System Manager
Number of Voltages Monitored 4
Voltage - Threshold Adjustable/Selectable
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 60µs Typical
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number AD5100
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859439-AD5100YRQZ
Ultra Librarian 3D Model Ultra Librarian AD5100YRQZ CAD Model

Description

The AD5100YRQZ is a high-performance, mixed-signal controller from Analog Devices Inc. designed to meet the rigorous demands of precision power regulation in complex systems. This innovative product is a testament to Analog Devices' commitment to providing advanced solutions for power management applications.

Key Features

  • High Accuracy: The AD5100YRQZ boasts exceptional accuracy in voltage regulation, ensuring stable and reliable power delivery to sensitive electronic components.
  • Versatility: This device is versatile and can be used in a variety of applications, including industrial, communication, and healthcare systems, where precise power control is crucial.
  • Programmability: With its programmable features, the AD5100YRQZ allows for customized settings to match specific system requirements, providing flexibility in design and implementation.
  • Thermal Management: The product is designed with advanced thermal management capabilities to maintain optimal operating temperatures and enhance system reliability.

Applications

The AD5100YRQZ is ideal for use in a range of applications, including:

  • Power supplies for FPGA, DSP, and ASIC systems
  • Telecommunication equipment
  • Precision instrumentation
  • Medical devices

Technical Specifications

The AD5100YRQZ comes in a compact package and is equipped with a host of technical specifications that make it a robust choice for power management:

  • Package: QFN
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified over a wide range to ensure performance under various conditions

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD5100YRQZ is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of performance and durability.

For detailed technical specifications, application notes, and support documentation, please visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9327 $68.9327
3+ $56.5604 $169.6812
4+ $54.7932 $219.1728
5+ $53.0249 $265.1245
6+ $51.2577 $307.5462
8+ $45.9551 $367.6408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess