EN
  • EN
  • DE

AD5040BRJZ-500RL7

Part No AD5040BRJZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC®
Package Tape & Reel
Product Status Obsolete
Number of Bits 14
Number of D/A Converters 1
Settling Time 4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Mounting SMD (SMT)
Base Product Number AD5040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5040BRJZ-500RL7DKR,AD5040BRJZ-500RL7TR,AD5040BRJZ-500RL7-ND,AD5040BRJZ-500RL7CT
Standard Package 500
Win Source Part Number 1000033-AD5040BRJZ-500RL7
Ultra Librarian 3D Model Ultra Librarian AD5040BRJZ-500RL7 CAD Model

Description

AD5040BRJZ-500RL7 - Precision 16-Bit Digital-to-Analog Converter

The AD5040BRJZ-500RL7 is a high-precision 16-bit Digital-to-Analog Converter (DAC) from Analog Devices Inc., designed to provide accurate analog output signals for a wide range of applications. This component offers a unique combination of performance and flexibility, making it an ideal choice for precision control systems, automated test equipment, and high-end audio applications.

Key Features:

  • Resolution: The AD5040BRJZ-500RL7 boasts a 16-bit resolution, ensuring fine-grain control over the analog output with minimal quantization error.
  • Output Range: It provides a variety of selectable output ranges, catering to different application needs and allowing for versatile system integration.
  • Accuracy: With its high accuracy and low glitch energy, this DAC ensures precise signal conversion, which is critical for sensitive applications.
  • Stability: The device features a low temperature coefficient, which translates to stable performance across a range of operating temperatures.
  • Package: It comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Interface: The serial interface is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility in system design.

Applications:

  • Process Control
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Portable Instrumentation
  • High-End Audio Equipment

The AD5040BRJZ-500RL7 from Analog Devices Inc. is built to deliver high-fidelity, stable analog signals in response to digital input. Its robust design and high precision make it a reliable component for industries requiring stringent control over analog signal generation. Whether it’s for professional audio, medical instruments, or industrial automation, this DAC stands out for its performance and versatility.

For more information, datasheets, and support resources, customers can visit the Analog Devices Inc. website or contact their local distributor.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess