EN
  • EN
  • DE

AD4695BCPZ

Part No AD4695BCPZ
Manufacturer Analog Devices Inc.
Catalog OEM Souring
Description ADC 8 channel, 18bit PulSAR ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464374-AD4695BCPZ
Manufacturer Analog Devices Inc.
Package Tray
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 16
Input Type Pseudo-Differential
Data Interface DSP, MICROWIRE, QSPI, Serial, SPI
Configuration MUX-ADC
Ratio - S/H 0:1
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 1.89V, 3.15V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 1.89V, 3.15V ~ 5.5V
Features Temperature Sensor, Internal Oscillator
Operating Temperature -40°C ~ 125°C
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting Type Surface Mount
Grade -
Ultra Librarian 3D Model Ultra Librarian AD4695BCPZ CAD Model

Description

The AD4695BCPZ is an advanced 8-channel, 18-bit PulSAR ADC produced by Analog Devices. This analog-to-digital converter is engineered for high-fidelity data acquisition systems, where multi-channel input and fine resolution are essential. The AD4695BCPZ stands out for its ability to capture minute signal variations across multiple channels, making it an excellent choice for advanced medical imaging, direct RF sampling, and multi-sensor industrial systems. Its low power consumption, coupled with high-speed serial output, simplifies system design by reducing the need for extensive signal conditioning and complex parallel interface logic. Offering features like a built-in reference, error correction circuits, and flexible interfacing options, this ADC ensures reliable and accurate performance in complex and noise-sensitive applications.

You May Also Be Interested in

Altera
FPGA
Lowest to $970.1493
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6691 $67.3382
4+ $27.6259 $110.5036
6+ $26.7626 $160.5756
8+ $25.8993 $207.1944
10+ $25.0360 $250.3600
14+ $22.4461 $314.2454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess