EN
  • EN
  • DE

AD4020BRMZ

Part No AD4020BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 20BIT SAR 10MSOP / 20 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 20
Sampling Rate (Per Second) 1.8M
Number of Inputs 1
Input Type Differential
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number AD4020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD4020BRMZ,-2735-AD4020BRMZ,AD4020BRMZ-ND
Standard Package 1
Win Source Part Number 991764-AD4020BRMZ
Ultra Librarian 3D Model Ultra Librarian AD4020BRMZ CAD Model

Description

Product Overview: AD4020BRMZ from Analog Devices Inc.

The AD4020BRMZ is a high-performance, 20-bit, fast, low power, successive approximation register (SAR) analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC is designed to offer an ideal balance between speed, precision, and power consumption, making it a perfect fit for a wide range of demanding applications.

Key Features

  • Resolution and Speed: The AD4020BRMZ provides a 20-bit resolution with a maximum sample rate of up to 1.8 MSPS, ensuring high accuracy in data conversion for critical applications.
  • Low Power Consumption: Despite its high speed and resolution, this ADC operates with a low power consumption, making it suitable for power-sensitive applications.
  • Wide Input Range: It features a true differential input range of ±VREF, with VREF ranging up to 5.1 V. This wide input range enhances the versatility of the device in various signal acquisition environments.
  • Integrated Features: The AD4020BRMZ includes an internal reference buffer, a precision reference, and a driver amplifier, simplifying design and reducing external component requirements.
  • Interface Options: It supports versatile digital interface options, including SPI and DSP-compatible serial interfaces, allowing for easy integration into a variety of digital systems.
  • Compact Package: The product is available in a compact, 10-lead MSOP (Mini Small Outline Package) that optimizes board space without compromising performance.

Applications

The AD4020BRMZ is engineered to meet the stringent requirements of applications such as:

  • Data acquisition systems
  • Medical instruments
  • Instrumentation and control systems
  • High-speed data logging
  • Automated test equipment

With its robust feature set, the AD4020BRMZ stands out as a high-precision ADC solution for engineers and designers looking to enhance system performance while maintaining efficient power usage. Analog Devices Inc. delivers with this product the reliability and innovation expected from a leader in analog technology.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.3946 $78.3946
2+ $64.3238 $128.6476
3+ $62.3136 $186.9408
4+ $60.3035 $241.2140
5+ $58.2934 $291.4670
6+ $52.2631 $313.5786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess