EN
  • EN
  • DE

AD4005BRMZ

Part No AD4005BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD4005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909329-AD4005BRMZ
Ultra Librarian 3D Model Ultra Librarian AD4005BRMZ CAD Model

Description

The AD4005BRMZ is a state-of-the-art 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed for applications that demand high accuracy and low noise performance. This ADC is part of the high-speed, high-precision AD400x family and is housed in a compact 10-lead MSOP package, making it ideal for space-constrained applications.

Key Features

  • Resolution: 16-bit performance provides fine detail in measurement, allowing for high precision in a wide range of applications.
  • Sampling Rate: With a maximum sampling rate of 2 MSPS (mega-samples per second), the AD4005BRMZ is well-suited for fast signal acquisition, ensuring no critical data is missed.
  • Power Efficiency: It features a low power consumption of just 7 mW at 2 MSPS, making it an excellent choice for battery-powered and energy-sensitive systems.
  • Interface: The SPI-compatible serial interface ensures easy integration with most microcontrollers and digital systems, providing a straightforward communication protocol.
  • Input Range: The pseudo-differential analog input is capable of accepting ±VREF voltage range, providing flexibility in signal conditioning for various input signals.
  • Reference: It comes with an internal 2.048 V reference, ensuring consistent and accurate measurements, and can also accommodate an external reference if required.

Applications

The AD4005BRMZ is suitable for a broad spectrum of applications, including:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Battery-Powered Instruments
  • Communication Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD4005BRMZ is no exception. It is built to meet the stringent requirements of industrial and medical applications, ensuring reliability and performance over a wide temperature range.

Ordering Information

The product is available with the model number AD4005BRMZ. For detailed specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8899 $75.5596
8+ $15.4996 $123.9968
12+ $15.0152 $180.1824
16+ $14.5307 $232.4912
21+ $14.0464 $294.9744
28+ $12.5934 $352.6152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 866 pieces
In Stock: 859 pieces Factory Stock: 7 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess