EN
  • EN
  • DE

AD4003BCPZ-RL7

Part No AD4003BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, CSP
Case / Package 10-LFCSP-WD (3x3)
Family Name AD4003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD4003BCPZ-RL7-ND, AD4003BCPZ-RL7CT, AD4003BCPZ-RL7DKR, AD4003BCPZ-RL7TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909327-AD4003BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4003BCPZ-RL7 CAD Model

Description

Product Overview: AD4003BCPZ-RL7 by Analog Devices Inc.

The AD4003BCPZ-RL7 is a high-performance, 18-bit, 2 MSPS analog-to-digital converter (ADC) designed and manufactured by the renowned Analog Devices Inc. This precision ADC offers designers an optimal balance of speed, resolution, and power consumption, making it an ideal choice for a wide array of applications such as medical instruments, data acquisition systems, and industrial process control.

Key Features:

  • Resolution: The device boasts an impressive 18-bit resolution, delivering high precision and accuracy in analog signal conversion.
  • Sampling Rate: With a fast sampling rate of up to 2 MSPS (mega-samples per second), the AD4003BCPZ-RL7 ensures rapid data acquisition, which is crucial for real-time monitoring and control applications.
  • Low Power Consumption: Despite its high performance, it is designed for efficiency, with a low power consumption that helps to minimize the overall power requirements of the system it is integrated into.
  • Interface: It features a versatile SPI-compatible serial interface, which allows for easy integration with most microcontrollers and digital systems.
  • Package: The ADC is encapsulated in a compact LFCSP (Lead Frame Chip Scale Package) that measures just 3x3 mm, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

  • Medical Imaging Systems
  • Instrumentation and Control
  • High-speed Data Acquisition
  • Battery-powered Devices
  • Communication Systems

The AD4003BCPZ-RL7 from Analog Devices Inc. is a testament to the company's commitment to providing advanced technology solutions that push the boundaries of what's possible in electronic design. With its high resolution, fast sampling rate, and low power consumption, this ADC is poised to enhance the performance and efficiency of a broad spectrum of products and systems.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5832 $85.7496
5+ $23.4530 $117.2650
8+ $22.7202 $181.7616
11+ $21.9872 $241.8592
14+ $21.2543 $297.5602
19+ $19.0556 $362.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess