EN
  • EN
  • DE

AD4002BCPZ-RL7

Part No AD4002BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, CSP
Case / Package 10-LFCSP-WD (3x3)
Family Name AD4002
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909325-AD4002BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4002BCPZ-RL7 CAD Model

Description

Analog Devices Inc. AD4002BCPZ-RL7 Precision ADC

The AD4002BCPZ-RL7 is a high-performance, 18-bit, 2 MSPS, analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC offers engineers and designers an exceptional balance of speed, accuracy, and ease of use, making it an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and data acquisition modules.

Key Features

  • Resolution: The AD4002BCPZ-RL7 features an 18-bit resolution, providing fine detail in the analog signal conversion process for applications requiring high precision.
  • Sampling Rate: With a maximum sampling rate of 2 MSPS (mega-samples per second), this ADC is well-suited for capturing fast transient signals without sacrificing accuracy.
  • Low Power Consumption: Designed for power-sensitive applications, the device offers a low power consumption mode, making it ideal for portable and battery-operated equipment.
  • No Missing Codes: The ADC guarantees no missing codes, ensuring reliable and consistent performance across the entire input signal range.
  • Easy Interface: It features a serial peripheral interface (SPI) that allows for simple and direct communication with microcontrollers and digital systems.
  • Compact Package: The AD4002BCPZ-RL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for dense PCB layouts.

Applications

Due to its high precision and fast sampling rate, the AD4002BCPZ-RL7 is an excellent choice for a variety of demanding applications:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Communications Infrastructure

Technical Specifications

Parameter Value Resolution 18-Bit Sampling Rate 2 MSPS Input Type Pseudo-Differential Interface Type SPI Operating Temperature -40°C to +125°C Package / Case 10-LFCSP-VF (3x3)

For designers looking for an ADC that combines high precision with speed and power efficiency, the AD4002BCPZ-RL7 from Analog Devices Inc. offers a compelling solution that can be integrated into a wide array of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.3442 $85.0326
5+ $23.2568 $116.2840
8+ $22.5300 $180.2400
11+ $21.8033 $239.8363
14+ $21.0764 $295.0696
19+ $18.8962 $359.0278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 932 pieces
In Stock: 913 pieces Factory Stock: 19 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess