EN
  • EN
  • DE

AD2S83IPZ

Part No AD2S83IPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Variable Resolution, Resolver-to-Digital Converter | IC R/D CONV 10/12/14/16B 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type R/D Converter
Number of Channels 2
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Parallel
Voltage Supply Source Analog and Digital, Dual ±
Supply Voltage (V) ±12V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.57x16.57)
Family Part Number AD2S83
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1135813-AD2S83IPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S83IPZ CAD Model

Description

Product Overview: AD2S83IPZ from Analog Devices Inc.

The AD2S83IPZ is a high-performance, variable-resolution monolithic Resolver-to-Digital Converter (RDC) produced by Analog Devices Inc., a leader in the field of high-performance signal processing technology. This device is designed to provide precision angular displacement and velocity decoding, commonly employed in industrial applications such as robotics, servo motors, and process control systems.

Key Features

  • Variable Resolution: The AD2S83IPZ offers a flexible resolution setting ranging from 10 to 16 bits, allowing designers to tailor the device to meet the specific requirements of their application.
  • High Accuracy: With its precision analog-to-digital conversion capabilities, the AD2S83IPZ ensures high accuracy in position and velocity measurements, crucial for demanding industrial environments.
  • Type II Tracking Converter: The device operates as a Type II tracking converter which maintains constant tracking of the input signal, ensuring reliable real-time operation.
  • Wide Dynamic Range: It can handle a wide range of input frequencies, from 50 Hz to 10 kHz, providing versatility across different types of resolver sensors and applications.
  • Loss of Signal Detection: The AD2S83IPZ includes a built-in loss of signal detection circuitry, which alerts the system to any failures in the resolver signal, enhancing the reliability of the overall system.

Applications

The AD2S83IPZ is an ideal choice for a variety of applications where accurate position sensing is critical. These include:

  • Industrial robotics and automation
  • Machine tool positioning systems
  • Antenna positioning in communication systems
  • Feedback control systems

Package and Quality

Encased in a 28-lead PDIP (Plastic Dual In-line Package), the AD2S83IPZ is designed for robustness and durability, capable of withstanding harsh industrial environments. Analog Devices Inc. is known for its commitment to high-quality products, and the AD2S83IPZ is no exception, meeting stringent industry standards for performance and reliability.

Overall, the AD2S83IPZ from Analog Devices Inc. represents a state-of-the-art solution for precise resolver-to-digital conversion, offering unmatched flexibility, accuracy, and reliability for sophisticated industrial applications.

You May Also Be Interested in

Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess