EN
  • EN
  • DE

AD2S82AJP

Part No AD2S82AJP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Variable Resolution, Monolithic Resolver-to-Digital Converters | IC R/D CONV 10/12/14/16B 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type R/D Converter
Number of Channels 2
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage (V) ±10.8V ~ 13.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.59x16.59)
Family Part Number AD2S82
Manufacturer Pack Quantity 1
MSL Level 5 (48 Hours)
Win Source Part Number 1135807-AD2S82AJP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD2S82AJP CAD Model

Description

AD2S82AJP Product Image

The AD2S82AJP is a state-of-the-art Resolver-to-Digital Converter from the renowned manufacturer Analog Devices Inc. Designed to provide precise and reliable conversion of resolver signals into digital positional data, this integrated circuit is an essential component for applications requiring high accuracy position sensing and motion control.

Key Features

  • High Resolution: Offers up to 16-bit resolution, ensuring fine granularity in position measurement.
  • Variable Resolution: User-selectable resolution from 10 to 16 bits to match specific application needs.
  • High Tracking Rate: Capable of tracking rates up to 1024 revs/second, suitable for high-speed applications.
  • Dual-Supply Operation: Operates with ±15 V supplies, providing flexibility in system power design.
  • Loss of Signal Detection: Features a loss of signal indicator to safeguard against signal interruptions.
  • Self-Test Function: Built-in self-test capability allows for periodic system verifications.

Applications

The AD2S82AJP is ideal for a wide range of industrial and commercial applications, including:

  • Robotics
  • Servo motor control
  • Process control systems
  • Machine tool control
  • Navigation systems

Product Specifications

Parameter Value
Resolution 10 to 16 bits
Supply Voltage ±15 V
Package 40-pin PDIP
Operating Temperature -40°C to +85°C

With its robust design and versatile features, the AD2S82AJP from Analog Devices Inc. is a superior choice for engineers looking to integrate high-performance resolver-to-digital conversion in their systems.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess