EN
  • EN
  • DE

AD2S82AHPZ

Part No AD2S82AHPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONV TRACKING 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type R/D Converter
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage - Operating ±10.8 V to 13.2 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 143062-AD2S82AHPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S82AHPZ CAD Model

Description

AD2S82AHPZ - High Performance Resolver-to-Digital Converter

The AD2S82AHPZ is a state-of-the-art resolver-to-digital converter from Analog Devices Inc., designed to provide high precision angular and velocity data in demanding industrial and military applications. This advanced component offers reliable performance in environments where robustness and accuracy are paramount.

Key Features:

  • High Accuracy: The AD2S82AHPZ boasts a high accuracy of ±10 arc minutes, ensuring precise position and motion control.
  • Variable Resolution: Users can select resolutions from 10 to 16 bits, providing flexibility for various application requirements.
  • High Tracking Rate: With a tracking rate of up to 1024 revs/sec, this converter is ideal for high-speed systems.
  • Wide Temperature Range: The device operates effectively within a temperature range of -40°C to +85°C, suitable for harsh environments.
  • Dynamic Performance: The AD2S82AHPZ excels in dynamic environments, offering velocity outputs that are immune to mechanical gear errors.

Applications:

The AD2S82AHPZ is particularly well-suited for applications in industrial robotics, avionics, servo motor control, and process control systems. Its robust design and accuracy make it an ideal choice for systems that require precise motion feedback.

Product Specifications:

Parameter Value
Resolution 10 to 16 bits
Accuracy ±10 arc minutes
Tracking Rate Up to 1024 revs/sec
Temperature Range -40°C to +85°C
Package 44-Lead PLCC

Ordering Information:

The product is available under the part number AD2S82AHPZ and is packaged in a 44-Lead Plastic Leaded Chip Carrier (PLCC). For detailed specifications, application support, and ordering information, customers are advised to consult the Analog Devices Inc. official website or contact authorized distributors.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.9929 $134.9929
2+ $130.4931 $260.9862
3+ $116.9938 $350.9814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess