EN
  • EN
  • DE

AD2S81AJD

Part No AD2S81AJD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Variable Resolution, Monolithic Resolver-to-Digital Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type R/D Converter
Resolution (Bits) 12 b
Data Interface Parallel
Operating Supply Voltage ±10.8 V ~ 13.2 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-CDIP (0.605", 15.37mm)
Manufacturer Package 28-CDIP
Win Source Part Number 1135805-AD2S81AJD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD2S81
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD2S81AJD CAD Model

Description

Analog Devices AD2S81AJD Precision Resolver-to-Digital Converter

The AD2S81AJD from Analog Devices Inc. is a high-performance resolver-to-digital converter that offers reliable and accurate position and velocity data. Designed for demanding industrial and military applications, this integrated circuit provides a complete solution for converting resolver signals into a digital format that can be easily interfaced with microprocessors and digital systems.

At the core of the AD2S81AJD is a Type II tracking converter that ensures high tracking rates and a wide dynamic range. This makes it an ideal choice for applications where quick response times and precise measurements are essential, such as in servo control systems, robotics, and avionics. The converter can track resolver speeds up to 1040 revs per second, providing real-time feedback for high-speed operations.

With an accuracy of up to 10 arc minutes and a resolution of 10, 12, 14, or 16 bits, depending on the clock frequency used, the AD2S81AJD delivers precise angular measurements. This level of precision is critical in applications where even small errors can lead to significant performance issues or safety concerns.

The AD2S81AJD also features an internal oscillator that simplifies the design by eliminating the need for an external excitation source for the resolver. This built-in oscillator can be set to frequencies of 2kHz, 4kHz, 8kHz, or 10kHz, providing flexibility to match the requirements of different resolver types and applications.

For enhanced reliability, the AD2S81AJD includes fault detection capabilities that can identify issues such as loss of resolver signals or out-of-range input frequencies. This self-diagnostic feature helps prevent system failures and ensures consistent operation over time.

Available in a 44-lead ceramic DIP (CDIP) package, the AD2S81AJD is designed to withstand harsh environments and is rated for a wide operating temperature range of -55°C to +125°C. Its robust construction and proven performance make it a trusted choice for engineers looking to integrate resolver-to-digital conversion into their designs.

Overall, the AD2S81AJD from Analog Devices Inc. represents a reliable, accurate, and versatile solution for converting resolver signals into digital data, enabling precise control and measurement in a variety of sophisticated applications.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0834 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess