EN
  • EN
  • DE

AD2S80ATE883B

Part No AD2S80ATE883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Resolver to Digital 16-Bit Parallel ±4arcmin 44-Pin LCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
RoHS Non-Compliant
Win Source Part Number 1029141-AD2S80ATE883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD2S80ATE883B CAD Model

Description

AD2S80ATE883B: High-Performance Resolver-to-Digital Converter

The AD2S80ATE883B is a state-of-the-art resolver-to-digital converter from Analog Devices Inc., designed to provide precise angular displacement and velocity measurements in a robust and reliable integrated circuit. This high-performance product is ideal for use in harsh industrial environments where precision and durability are paramount, such as in motor control, robotics, and aerospace applications.

Key Features:

  • High Accuracy: The AD2S80ATE883B boasts a high level of accuracy, ensuring that angular measurements are precise, which is critical for applications requiring exact positioning and motion control.
  • Variable Resolution: Users can select the resolution from 10 to 16 bits, allowing for customization based on the specific needs of the application, whether that be fine-grained control or broader positioning.
  • Type II Tracking Converter: This device operates as a Type II tracking converter, which means it can track changes in the input signal in real-time, making it highly effective for dynamic applications where the input may be rapidly changing.
  • Wide Temperature Range: The AD2S80ATE883B is designed to operate over a military temperature range, ensuring reliable performance even under extreme conditions.
  • Monolithic IC: The integration of all functions into a single monolithic IC reduces the number of components required in the system, simplifying design and increasing reliability.
  • Self-Test Feature: It includes a self-test feature that allows for periodic verification of system integrity, enhancing system safety and reliability.

Applications:

  • Industrial Motor Control
  • Robotics
  • Aerospace Systems
  • Antenna Positioning
  • Feedback Systems for Servo Drives

The AD2S80ATE883B from Analog Devices Inc. represents a blend of advanced technology with practical functionality, ensuring that it meets the rigorous demands of high-performance, mission-critical systems. With its customizable resolution, robust tracking capabilities, and wide temperature range, this resolver-to-digital converter stands out as a superior choice for engineers and designers seeking reliable and accurate position sensing solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,164.1792 $1,164.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess