EN
  • EN
  • DE

AD2S80ATD

Part No AD2S80ATD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONV TRACKING 40CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type R/D Converter
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage - Operating ±10.8 V to 13.2 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 40-DIP
Win Source Part Number 145088-AD2S80ATD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S80ATD CAD Model

Description

Introducing the AD2S80ATD Resolver-to-Digital Converter

The AD2S80ATD is a high-performance, monolithic Resolver-to-Digital Converter (RDC) developed by Analog Devices Inc., designed to decode the electrical output of a resolver into a digital angle position. This product is an essential component for applications requiring precise angular displacement and velocity measurements, commonly employed in industrial and aerospace systems.

Key Features of the AD2S80ATD

  • High Accuracy: The AD2S80ATD boasts a high accuracy level, making it suitable for the most demanding applications where precision is critical.
  • Variable Resolution: Users can select the resolution according to their specific needs, ranging from 10 to 16 bits, allowing for flexibility across different applications.
  • Dynamic Performance: With its ability to track rapid changes in angle, the device is perfect for applications involving high-speed movements.
  • Loss of Signal Detection: The converter includes a loss-of-signal circuitry that alerts the user if the resolver's signal is lost, enhancing system reliability.
  • Self-Test Function: A built-in self-test capability allows for periodic system checks to ensure the converter is functioning correctly.

Applications

The AD2S80ATD is ideal for various high-performance applications, including:

  • Robotics
  • Antenna Positioning
  • Machine Tool Control
  • Avionics
  • Feedback Systems for Servo Motors

Technical Specifications

At the core of the AD2S80ATD's technical prowess are specifications that cater to rigorous industrial demands:

  • Supply Voltage: ±15 V
  • Tracking Rate: Up to 1024 rev/sec
  • Operating Temperature Range: -55°C to +125°C
  • Package: 40-Lead Ceramic DIP (Dual In-line Package)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD2S80ATD is no exception. It is manufactured to the highest standards, ensuring long-term reliability and performance in even the most challenging conditions.

For engineers and system designers requiring accurate angular measurements with high reliability, the AD2S80ATD from Analog Devices Inc. is a top-tier solution that promises to deliver exceptional performance tailored to your specific needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $522.2610 $522.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 416 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess